Alpha Wire Coaxial Cables (RF) 9055B BK002

Description
Coaxial Cable 20 AWG RG-55B 500.0' (152.40m) 53.5 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 20 AWG RG-55B 500.0' (152.40m) 53.5 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 9055BBK002-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9055BBK002-ND
Coaxial Cables (RF) 9055BBK002-ND
Coaxial Cable 20 AWG RG-55B 500.0' (152.40m) 53.5 Ohms

Coaxial Cable 20 AWG RG-55B 500.0' (152.40m) 53.5 Ohms

Buy Now Datasheet
Coaxial Cables - 9055B BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9055B BK002
Coaxial Cables 9055B BK002
9055B BLACK 500 FT

9055B BLACK 500 FT

Buy Now
Coaxial Cable, Rg-55/u, 500Ft, Black; Coaxial Cable Type Alpha Wire - 02F9823 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-55/u, 500Ft, Black; Coaxial Cable Type Alpha Wire
02F9823
Coaxial Cable, Rg-55/u, 500Ft, Black; Coaxial Cable Type Alpha Wire 02F9823
COAXIAL CABLE, RG-55/U, 500FT, BLACK; Coaxial Cable Type:RG55; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Impedance:53.5ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

COAXIAL CABLE, RG-55/U, 500FT, BLACK; Coaxial Cable Type:RG55; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Impedance:53.5ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Coaxial RG-55B/U 50 Ohm Cable - Braid Shield - 20 AWG - Black - 1400V - 500 ft - 9055B BK002 - ALP9055B-BK002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-55B/U 50 Ohm Cable - Braid Shield - 20 AWG - Black - 1400V - 500 ft - 9055B BK002
ALP9055B-BK002
Alpha Essentials Coaxial RG-55B/U 50 Ohm Cable - Braid Shield - 20 AWG - Black - 1400V - 500 ft - 9055B BK002 ALP9055B-BK002
Alpha Essentials Coaxial RG-55B/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 500ft, 9055B BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9055B BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-55B/U AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : Polyethylene SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.201 MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-55B/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 500ft, 9055B BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9055B BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-55B/U AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : Polyethylene SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.201 MIL-SPEC : MIL-DTL-17

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 9055BBK002-ND 9055B BK002 02F9823 ALP9055B-BK002
Product Name Coaxial Cables (RF) Coaxial Cables Coaxial Cable, Rg-55/u, 500Ft, Black; Coaxial Cable Type Alpha Wire Alpha Essentials Coaxial RG-55B/U 50 Ohm Cable - Braid Shield - 20 AWG - Black - 1400V - 500 ft - 9055B BK002
Product Category Cable
Cable Jacket Polyethylene Polyethylene; Polyethylene
Cable Conductor Copper, Silver Coated
Cable Shielding Braid Braid; Braid
North American 20 AWG 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to Miniature Alligator Clips - 1009M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details