Alpha Wire Coaxial Cables (RF) 9058C BK021

Description
Coaxial Cable 20 AWG (0.48mm²) RG-58C 1000.0' (304.80m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 20 AWG (0.48mm²) RG-58C 1000.0' (304.80m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 9058CBK021-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9058CBK021-ND
Coaxial Cables (RF) 9058CBK021-ND
Coaxial Cable 20 AWG (0.48mm²) RG-58C 1000.0' (304.80m) 50 Ohms

Coaxial Cable 20 AWG (0.48mm²) RG-58C 1000.0' (304.80m) 50 Ohms

Buy Now Datasheet
Coaxial Cables - 9058C BK021 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9058C BK021
Coaxial Cables 9058C BK021
9058C BLACK BOX 1000FT

9058C BLACK BOX 1000FT

Buy Now
Coaxial Cable, Rg-58C/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire - 28B8800 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58C/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire
28B8800
Coaxial Cable, Rg-58C/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire 28B8800
COAXIAL CABLE, RG-58C/U, 1000FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:20AWG; Conductor Area CSA:0.48mm²; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-58C/U, 1000FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:20AWG; Conductor Area CSA:0.48mm²; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 1000ft - 9058C BK021 - ALP9058C-BK021 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 1000ft - 9058C BK021
ALP9058C-BK021
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 1000ft - 9058C BK021 ALP9058C-BK021
Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 1000ft, 9058C BK021 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9058C BK021 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195

Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 1000ft, 9058C BK021


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9058C BK021 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Network Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 9058CBK021-ND 9058C BK021 28B8800 ALP9058C-BK021
Product Name Coaxial Cables (RF) Coaxial Cables Coaxial Cable, Rg-58C/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 1000ft - 9058C BK021
Product Category Cable
Cable Length 1000 ft (3048 dm)
Rated Temperature -20 to 60 C (-4 to 140 F)
Cable Type Coaxial
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Variable Spacing Probe to Shrouded R/A Banana Plugs - 4084 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
View Details