Belden Inc. Coaxial Cables (RF) 8417 060250

Description
CABLE COAXIAL 25AWG 250'
Request a Quote Datasheet
Description
CABLE COAXIAL 25AWG 250'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 8417060250-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
8417060250-ND
Coaxial Cables (RF) 8417060250-ND
CABLE COAXIAL 25AWG 250'

CABLE COAXIAL 25AWG 250'

Buy Now Datasheet
Cable, Coaxial, 25Awg, 48Ohm, Gray, 250Ft; Coaxial Cable Type Belden - 02F4209 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, 25Awg, 48Ohm, Gray, 250Ft; Coaxial Cable Type Belden
02F4209
Cable, Coaxial, 25Awg, 48Ohm, Gray, 250Ft; Coaxial Cable Type Belden 02F4209
CABLE, COAXIAL, 25AWG, 48OHM, GRAY, 250FT; Coaxial Cable Type:-; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:48ohm; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes

CABLE, COAXIAL, 25AWG, 48OHM, GRAY, 250FT; Coaxial Cable Type:-; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:48ohm; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number 8417060250-ND 02F4209
Product Name Coaxial Cables (RF) Cable, Coaxial, 25Awg, 48Ohm, Gray, 250Ft; Coaxial Cable Type Belden
Product Category Cable
Cable Type Coaxial
Cable Shielding Foil
North American 25 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SCANIA 16 PIN Cable Autocom DS150 Truck cable - QLC16092 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
AV Adapters - 392659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Standards / Certifications RoHS
View Details