Belden Inc. Coaxial Cables (RF) 89182 010500

Description
Twinaxial - Plenum Cable 22 AWG 500.0' (152.40m) 150 Ohms
Request a Quote Datasheet
Description
Twinaxial - Plenum Cable 22 AWG 500.0' (152.40m) 150 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL2714-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL2714-500-ND
Coaxial Cables (RF) BEL2714-500-ND
Twinaxial - Plenum Cable 22 AWG 500.0' (152.40m) 150 Ohms

Twinaxial - Plenum Cable 22 AWG 500.0' (152.40m) 150 Ohms

Buy Now Datasheet
Twinaxial Cable, 22Awg, 150 Ohm, 500Ft, Black; Wire Gauge Belden - 04F5205 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 22Awg, 150 Ohm, 500Ft, Black; Wire Gauge Belden
04F5205
Twinaxial Cable, 22Awg, 150 Ohm, 500Ft, Black; Wire Gauge Belden 04F5205
TWINAXIAL CABLE, 22AWG, 150 OHM, 500FT, BLACK; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:150ohm; Jacket Color:Black; Reel Length (Imperial):500ft; Reel Length (Metric):152m; No. of Max Strands x Strand Size:19 x 34AWG RoHS Compliant: Yes

TWINAXIAL CABLE, 22AWG, 150 OHM, 500FT, BLACK; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:150ohm; Jacket Color:Black; Reel Length (Imperial):500ft; Reel Length (Metric):152m; No. of Max Strands x Strand Size:19 x 34AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL2714-500-ND 04F5205
Product Name Coaxial Cables (RF) Twinaxial Cable, 22Awg, 150 Ohm, 500Ft, Black; Wire Gauge Belden
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details