Belden Inc. Coaxial Cables (RF) 8216 010500

Description
Coaxial Cable 26 AWG RG-174 500.0' (152.40m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 26 AWG RG-174 500.0' (152.40m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL1290-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1290-500-ND
Coaxial Cables (RF) BEL1290-500-ND
Coaxial Cable 26 AWG RG-174 500.0' (152.40m) 50 Ohms

Coaxial Cable 26 AWG RG-174 500.0' (152.40m) 50 Ohms

Buy Now Datasheet
Cable, coaxial, RG-174/U; 26 AWG (7x34); Braid shld, 90%; Blk PVC jkt; 50 Ohm - 70004340 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, coaxial, RG-174/U; 26 AWG (7x34); Braid shld, 90%; Blk PVC jkt; 50 Ohm
70004340
Cable, coaxial, RG-174/U; 26 AWG (7x34); Braid shld, 90%; Blk PVC jkt; 50 Ohm 70004340
Cable, coaxial, RG-174/U; 26 AWG (7x34); Braid shld, 90%; Blk PVC jkt; 50 Ohm

Cable, coaxial, RG-174/U; 26 AWG (7x34); Braid shld, 90%; Blk PVC jkt; 50 Ohm

Supplier's Site
Cable, Coaxial, Rg-174/u, 500Ft, Black; Coaxial Cable Type Belden - 02F4120 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-174/u, 500Ft, Black; Coaxial Cable Type Belden
02F4120
Cable, Coaxial, Rg-174/u, 500Ft, Black; Coaxial Cable Type Belden 02F4120
CABLE, COAXIAL, RG-174/U, 500FT, BLACK; Coaxial Cable Type:RG174; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

CABLE, COAXIAL, RG-174/U, 500FT, BLACK; Coaxial Cable Type:RG174; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Computer Cables Cable Assemblies
Product Number BEL1290-500-ND 70004340 02F4120
Product Name Coaxial Cables (RF) Cable, coaxial, RG-174/U; 26 AWG (7x34); Braid shld, 90%; Blk PVC jkt; 50 Ohm Cable, Coaxial, Rg-174/u, 500Ft, Black; Coaxial Cable Type Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Steel, Copper Coated
Cable Shielding Braid
North American 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male-Female DIL 26 AWG Cable Assembly, 100mm, Screw-Lok - G125-MC11205M3-0100F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to Alligator and Miniature Alligator - 1059M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details