Belden Inc. Coaxial Cables (RF) 83284 009100

Description
Coaxial Cable 26 AWG 100.0' (30.48m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 26 AWG 100.0' (30.48m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL1305-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1305-100-ND
Coaxial Cables (RF) BEL1305-100-ND
Coaxial Cable 26 AWG 100.0' (30.48m) 50 Ohms

Coaxial Cable 26 AWG 100.0' (30.48m) 50 Ohms

Buy Now Datasheet
Cable, Coaxial, Rg-316/u, 26Awg, 50 Ohm, 100Ft, White; Coaxial Cable Type Belden - 02F5771 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-316/u, 26Awg, 50 Ohm, 100Ft, White; Coaxial Cable Type Belden
02F5771
Cable, Coaxial, Rg-316/u, 26Awg, 50 Ohm, 100Ft, White; Coaxial Cable Type Belden 02F5771
CABLE, COAXIAL, RG-316/U, 26AWG, 50 OHM, 100FT, WHITE; Coaxial Cable Type:RG316; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:White; Product Range:- RoHS Compliant: Yes

CABLE, COAXIAL, RG-316/U, 26AWG, 50 OHM, 100FT, WHITE; Coaxial Cable Type:RG316; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
COAXIAL CABLE, RG-316/U, 50 OHM IMP., 26AWG (7X.0067), HIGH TEMP, MIL-C-176 QPL - 70004506 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, RG-316/U, 50 OHM IMP., 26AWG (7X.0067), HIGH TEMP, MIL-C-176 QPL
70004506
COAXIAL CABLE, RG-316/U, 50 OHM IMP., 26AWG (7X.0067), HIGH TEMP, MIL-C-176 QPL 70004506
Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test. Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test. MIL-C-17

Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test.
Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test.

  • MIL-C-17
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Coaxial Cables and Triaxial Cables
Product Number BEL1305-100-ND 02F5771 70004506
Product Name Coaxial Cables (RF) Cable, Coaxial, Rg-316/u, 26Awg, 50 Ohm, 100Ft, White; Coaxial Cable Type Belden COAXIAL CABLE, RG-316/U, 50 OHM IMP., 26AWG (7X.0067), HIGH TEMP, MIL-C-176 QPL
Product Category Cable Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP) Fluorinated Ethylene Propylene
Cable Conductor Steel, Copper Covered, Silver Coated Copper Clad Steel
Cable Shielding Braid Braid
North American 26 AWG 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details