Alpha Wire Coaxial Cables 9059B BK005

Description
9059B BLACK 100 FT
Request a Quote Datasheet
Description
9059B BLACK 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - 9059B BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9059B BK005
Coaxial Cables 9059B BK005
9059B BLACK 100 FT

9059B BLACK 100 FT

Buy Now
Coaxial Cable - 1119155 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
1119155
Coaxial Cable 1119155
Alpha Wire 9059B BK005 Coaxial Cable

Alpha Wire 9059B BK005 Coaxial Cable

Supplier's Site
Coaxial Cables (RF) - A9059BBK-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A9059BBK-100-ND
Coaxial Cables (RF) A9059BBK-100-ND
Coaxial Cable 23 AWG RG-59B 100.0' (30.48m) 75 Ohms

Coaxial Cable 23 AWG RG-59B 100.0' (30.48m) 75 Ohms

Buy Now Datasheet
Alpha Essentials Coaxial RG-59B/U 75 Ohm Cable - Braid Shield - 23 AWG - Black - 1700V - 100 ft - 9059B BK005 - ALP9059B-BK005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-59B/U 75 Ohm Cable - Braid Shield - 23 AWG - Black - 1700V - 100 ft - 9059B BK005
ALP9059B-BK005
Alpha Essentials Coaxial RG-59B/U 75 Ohm Cable - Braid Shield - 23 AWG - Black - 1700V - 100 ft - 9059B BK005 ALP9059B-BK005
Alpha Essentials Coaxial RG-59B/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1700V, Black, 100ft, 9059B BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9059B BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59B/U AWG/GAUGE : 23 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 1700V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-59B/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1700V, Black, 100ft, 9059B BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9059B BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59B/U AWG/GAUGE : 23 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 1700V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Supplier's Site
Coaxial Cable, Rg-59B/u, 100Ft, Black; Coaxial Cable Type Alpha Wire - 86K7955 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59B/u, 100Ft, Black; Coaxial Cable Type Alpha Wire
86K7955
Coaxial Cable, Rg-59B/u, 100Ft, Black; Coaxial Cable Type Alpha Wire 86K7955
COAXIAL CABLE, RG-59B/U, 100FT, BLACK; Coaxial Cable Type:RG59B; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-59B/U, 100FT, BLACK; Coaxial Cable Type:RG59B; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Coaxial; 23 AWG; Solid CW; 0.242in.; PVC-NC (Type II); 95% BC Braid - 70140781 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Coaxial; 23 AWG; Solid CW; 0.242in.; PVC-NC (Type II); 95% BC Braid
70140781
Cable, Coaxial; 23 AWG; Solid CW; 0.242in.; PVC-NC (Type II); 95% BC Braid 70140781
95% BC Braid Shield, 22⁄23 AWG, Black Coaxial Cable

95% BC Braid Shield, 22⁄23 AWG, Black Coaxial Cable

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Lapp Tannehill Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Network Cables Multiconductor Cables Cable Assemblies Network Cables
Product Number 9059B BK005 1119155 A9059BBK-100-ND ALP9059B-BK005 86K7955 70140781
Product Name Coaxial Cables Coaxial Cable Coaxial Cables (RF) Alpha Essentials Coaxial RG-59B/U 75 Ohm Cable - Braid Shield - 23 AWG - Black - 1700V - 100 ft - 9059B BK005 Coaxial Cable, Rg-59B/u, 100Ft, Black; Coaxial Cable Type Alpha Wire Cable, Coaxial; 23 AWG; Solid CW; 0.242in.; PVC-NC (Type II); 95% BC Braid
Application Networking
Cable Type Coaxial Coaxial
Cable Length 98.43 ft (300 dm) 100 ft (305 dm)
Connector Type Unterminated
Standards / Certifications RoHS CSA Mark; MIL-SPEC; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved RoHS
Unlock Full Specs
to access all available technical data