Belden Inc. Coaxial Cables (RF) 8241 010500

Description
Coaxial Cable 23 AWG RG-59 500.0' (152.40m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 23 AWG RG-59 500.0' (152.40m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL1295-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1295-500-ND
Coaxial Cables (RF) BEL1295-500-ND
Coaxial Cable 23 AWG RG-59 500.0' (152.40m) 75 Ohms

Coaxial Cable 23 AWG RG-59 500.0' (152.40m) 75 Ohms

Buy Now Datasheet
Cable, Coaxial, Rg-59/u, 23Awg, 75 Ohm, 500Ft, Black; Coaxial Cable Type Belden - 89K8244 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-59/u, 23Awg, 75 Ohm, 500Ft, Black; Coaxial Cable Type Belden
89K8244
Cable, Coaxial, Rg-59/u, 23Awg, 75 Ohm, 500Ft, Black; Coaxial Cable Type Belden 89K8244
CABLE, COAXIAL, RG-59/U, 23AWG, 75 OHM, 500FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:23AWG; Conductor Area CSA:0.27mm²; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

CABLE, COAXIAL, RG-59/U, 23AWG, 75 OHM, 500FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:23AWG; Conductor Area CSA:0.27mm²; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
COAXIAL CABLE, RG-59/U, 75 OHM IMP., 23AWG SOLID, ANALOG VIDEO CABLE BLACK - 70004359 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, RG-59/U, 75 OHM IMP., 23AWG SOLID, ANALOG VIDEO CABLE BLACK
70004359
COAXIAL CABLE, RG-59/U, 75 OHM IMP., 23AWG SOLID, ANALOG VIDEO CABLE BLACK 70004359
COAXIAL CABLE, RG-59/U, 75 OHM IMP., 23AWG SOLID, ANALOG VIDEO CABLE BLACK

COAXIAL CABLE, RG-59/U, 75 OHM IMP., 23AWG SOLID, ANALOG VIDEO CABLE BLACK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Video Cables
Product Number BEL1295-500-ND 89K8244 70004359
Product Name Coaxial Cables (RF) Cable, Coaxial, Rg-59/u, 23Awg, 75 Ohm, 500Ft, Black; Coaxial Cable Type Belden COAXIAL CABLE, RG-59/U, 75 OHM IMP., 23AWG SOLID, ANALOG VIDEO CABLE BLACK
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Steel, Copper Coated
Cable Shielding Braid
North American 23 AWG
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male DIL 26 AWG Cable Assembly, 300mm, twisted pair single-end, Screw-Lok - G125-MD12005M1-0300L - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Male-Male
Standards / Certifications RoHS
View Details
Male BNC Coaxial Test Cable RG58C/U to Stacking Banana Plugs - 1224 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details