Belden Inc. Coaxial Cables (RF) 8213 0102000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL29045-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL29045-ND
Coaxial Cables (RF) BEL29045-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Rg11, 14Awg, 75Ohm, Black, 2000Ft; Coaxial Cable Type Belden - 13C2649 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg11, 14Awg, 75Ohm, Black, 2000Ft; Coaxial Cable Type Belden
13C2649
Coaxial Cable, Rg11, 14Awg, 75Ohm, Black, 2000Ft; Coaxial Cable Type Belden 13C2649
COAXIAL CABLE, RG11, 14AWG, 75OHM, BLACK, 2000FT; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

COAXIAL CABLE, RG11, 14AWG, 75OHM, BLACK, 2000FT; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number BEL29045-ND 13C2649
Product Name Coaxial Cables (RF) Coaxial Cable, Rg11, 14Awg, 75Ohm, Black, 2000Ft; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3572 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Connecting cable - 706-150/340-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
Accessories, Gate leads - GATELEAD PB34-60 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details