Belden Inc. Coaxial Cables (RF) 8262 0101000

Description
Coaxial Cable 20 AWG 1000.0' (304.80m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 20 AWG 1000.0' (304.80m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL1298-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1298-1000-ND
Coaxial Cables (RF) BEL1298-1000-ND
Coaxial Cable 20 AWG 1000.0' (304.80m) 50 Ohms

Coaxial Cable 20 AWG 1000.0' (304.80m) 50 Ohms

Buy Now Datasheet
COAXIAL CABLE, RG58 C/U, 50 OHM IMP., 20AWG (19X33), MIL-C-17G M17/155-00001 BLA - 70004292 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, RG58 C/U, 50 OHM IMP., 20AWG (19X33), MIL-C-17G M17/155-00001 BLA
70004292
COAXIAL CABLE, RG58 C/U, 50 OHM IMP., 20AWG (19X33), MIL-C-17G M17/155-00001 BLA 70004292
19x33 Stranding, 30.8 pF⁄ft. Capacitance, Impedance 50 Ohms, Black Color, QPL Cable

19x33 Stranding, 30.8 pF⁄ft. Capacitance, Impedance 50 Ohms, Black Color, QPL Cable

Supplier's Site
Coaxial Cable, Rg-58C/u, 1000Ft, Black; Coaxial Cable Type Belden - 15B3183 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58C/u, 1000Ft, Black; Coaxial Cable Type Belden
15B3183
Coaxial Cable, Rg-58C/u, 1000Ft, Black; Coaxial Cable Type Belden 15B3183
COAXIAL CABLE, RG-58C/U, 1000FT, BLACK; Coaxial Cable Type:RG58C; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-58C/U, 1000FT, BLACK; Coaxial Cable Type:RG58C; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL1298-1000-ND 70004292 15B3183
Product Name Coaxial Cables (RF) COAXIAL CABLE, RG58 C/U, 50 OHM IMP., 20AWG (19X33), MIL-C-17G M17/155-00001 BLA Coaxial Cable, Rg-58C/u, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
Cable Shielding Braid Braid
North American 20 AWG 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details