Belden Inc. Coaxial Cables (RF) 83267 009100

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL9172-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL9172-ND
Coaxial Cables (RF) BEL9172-ND
Cable

Cable

Buy Now Datasheet
COAXIAL CABLE, RG-187A/U, 75 OHM IMP., 30AWG (7X38), HIGH TEMP MIL-C-17D WHITE - 70004521 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, RG-187A/U, 75 OHM IMP., 30AWG (7X38), HIGH TEMP MIL-C-17D WHITE
70004521
COAXIAL CABLE, RG-187A/U, 75 OHM IMP., 30AWG (7X38), HIGH TEMP MIL-C-17D WHITE 70004521
Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test. MIL-C-17

Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test.

  • MIL-C-17
Supplier's Site
Cable, Coaxial, Rg-187A/u, 30Awg, 75 Ohm, 100Ft, White; Coaxial Cable Type Belden - 87K7171 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-187A/u, 30Awg, 75 Ohm, 100Ft, White; Coaxial Cable Type Belden
87K7171
Cable, Coaxial, Rg-187A/u, 30Awg, 75 Ohm, 100Ft, White; Coaxial Cable Type Belden 87K7171
CABLE, COAXIAL, RG-187A/U, 30AWG, 75 OHM, 100FT, WHITE; Coaxial Cable Type:RG187A; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:White RoHS Compliant: Yes

CABLE, COAXIAL, RG-187A/U, 30AWG, 75 OHM, 100FT, WHITE; Coaxial Cable Type:RG187A; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL9172-ND 70004521 87K7171
Product Name Coaxial Cables (RF) COAXIAL CABLE, RG-187A/U, 75 OHM IMP., 30AWG (7X38), HIGH TEMP MIL-C-17D WHITE Cable, Coaxial, Rg-187A/u, 30Awg, 75 Ohm, 100Ft, White; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Teflon Tetrafluoroethylene Tape
Cable Conductor Steel, Copper Covered, Silver Coated Copper Clad Steel
Cable Shielding Braid Braid
North American 30 AWG 30 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-30M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 98.43 ft (300 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6092A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,armored jacket (RG196A/U),silver,rugged
View Details
USB Cables - 1828490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 1.64 ft (5 dm)
View Details
10+10 Pos. Female DIL 26 AWG Cable Assembly, 450mm, twisted pair double-end, Screw-Lok - G125-FD12005F1-0450F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details