Alpha Wire Coaxial Cables 9062A BK011

Description
9062A BLACK 2000 FT
Request a Quote Datasheet
Description
9062A BLACK 2000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - 9062A BK011 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9062A BK011
Coaxial Cables 9062A BK011
9062A BLACK 2000 FT

9062A BLACK 2000 FT

Buy Now
Coaxial Cables (RF) - 9062ABK011-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9062ABK011-ND
Coaxial Cables (RF) 9062ABK011-ND
Coaxial Cable 22 AWG (0.32mm²) RG-62A 2000.0' (609.60m) 93 Ohms

Coaxial Cable 22 AWG (0.32mm²) RG-62A 2000.0' (609.60m) 93 Ohms

Buy Now Datasheet
Coaxial Cable, Rg-62A/u, 609.6M, Black; Coaxial Cable Type Alpha Wire - 92F6977 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-62A/u, 609.6M, Black; Coaxial Cable Type Alpha Wire
92F6977
Coaxial Cable, Rg-62A/u, 609.6M, Black; Coaxial Cable Type Alpha Wire 92F6977
COAXIAL CABLE, RG-62A/U, 609.6M, BLACK; Coaxial Cable Type:RG62; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Impedance:93ohm; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-62A/U, 609.6M, BLACK; Coaxial Cable Type:RG62; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Impedance:93ohm; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 2000 ft - 9062A BK011 - ALP9062A-BK011 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 2000 ft - 9062A BK011
ALP9062A-BK011
Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 2000 ft - 9062A BK011 ALP9062A-BK011
Alpha Essentials Coaxial RG-62A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 750V, Black, 2000ft, 9062A BK011 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9062A BK011 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-62A/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 93 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-62A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 750V, Black, 2000ft, 9062A BK011


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9062A BK011 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-62A/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 93 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved MIL-SPEC : MIL-DTL-17

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Coaxial Cables and Triaxial Cables Cable Assemblies Multiconductor Cables
Product Number 9062A BK011 9062ABK011-ND 92F6977 ALP9062A-BK011
Product Name Coaxial Cables Coaxial Cables (RF) Coaxial Cable, Rg-62A/u, 609.6M, Black; Coaxial Cable Type Alpha Wire Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 2000 ft - 9062A BK011
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Conductor Steel, Copper Coated
Cable Shielding Braid Braid; Braid
North American 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details