Belden Inc. Coaxial Cables (RF) 84303 0011000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL32695-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL32695-1000-ND
Coaxial Cables (RF) BEL32695-1000-ND
Cable

Cable

Buy Now Datasheet
Cable, Coaxial, Rg303, 18Awg, 50 Ohm, Brown, 1000Ft; Coaxial Cable Type Belden - 87K1760 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg303, 18Awg, 50 Ohm, Brown, 1000Ft; Coaxial Cable Type Belden
87K1760
Cable, Coaxial, Rg303, 18Awg, 50 Ohm, Brown, 1000Ft; Coaxial Cable Type Belden 87K1760
CABLE, COAXIAL, RG303, 18AWG, 50 OHM, BROWN, 1000FT; Coaxial Cable Type:RG303; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Brown; Jacket Material:FEPRoHS Compliant: Yes

CABLE, COAXIAL, RG303, 18AWG, 50 OHM, BROWN, 1000FT; Coaxial Cable Type:RG303; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Brown; Jacket Material:FEPRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL32695-1000-ND 87K1760
Product Name Coaxial Cables (RF) Cable, Coaxial, Rg303, 18Awg, 50 Ohm, Brown, 1000Ft; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Steel, Copper Covered, Silver Coated
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details