The RG-58A/U coaxial cable is a 20 AWG stranded cable featuring a tinned copper conductor with foam FEP insulation. It has a nominal characteristic impedance of 50 Ohms and is suitable for applications such as Thin Ethernet. The cable includes a Duobond® II shield with 100% coverage and a tinned copper braid shield providing 93% coverage, ensuring effective signal integrity. The overall nominal diameter of the cable is 0.160 inches, and it is rated for an operating temperature range of -20°C to +150°C. The cable complies with NEC/UL specifications CL2P and CMP, and is also RoHS compliant. It has a maximum operating voltage of 300 V RMS and a maximum recommended pulling tension of 45 lbs. The cable is suitable for both indoor and outdoor use, including plenum spaces. With a weight of 22 lbs per 1000 ft, this 500 ft length of cable is designed for reliable performance in various environments, making it a viable option for engineers looking for a robust coaxial solution.
Thinnet - Plenum Cable 20 AWG RG-58A 500.0' (152.40m) 50 Ohms
CABLE, COAXIAL, RG-58A/U, 20AWG, 50 OHM, 500FT, GRAY; Coaxial Cable Type:RG58A; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Cables and Triaxial Cables | Cable Assemblies |
| Product Number | BEL1970-ND | 03F6795 |
| Product Name | Coaxial Cables (RF) | Cable, Coaxial, Rg-58A/u, 20Awg, 50 Ohm, 500Ft, Gray; Coaxial Cable Type Belden |
| Product Category | Cable | |
| Cable Jacket | Polyvinylidene Fluoride (PVDF) | |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | Foil Braid | |
| North American | 20 AWG |