Belden Inc. Coaxial Cables (RF) 8268 0101000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL8912-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL8912-ND
Coaxial Cables (RF) BEL8912-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Rg-214/u, 1000Ft, Black; Coaxial Cable Type Belden - 87K1573 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-214/u, 1000Ft, Black; Coaxial Cable Type Belden
87K1573
Coaxial Cable, Rg-214/u, 1000Ft, Black; Coaxial Cable Type Belden 87K1573
COAXIAL CABLE, RG-214/U, 1000FT, BLACK; Coaxial Cable Type:RG214; Wire Gauge:13AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-214/U, 1000FT, BLACK; Coaxial Cable Type:RG214; Wire Gauge:13AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL8912-ND 87K1573
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-214/u, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper, Silver Coated
Cable Shielding Braid
North American 13 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
USB 3.0 (USB 3.2 Gen 1x1) Cables & Wires, USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details