Belden Inc. Coaxial Cables (RF) 8237 010100

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL29096-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL29096-ND
Coaxial Cables (RF) BEL29096-ND
Cable

Cable

Buy Now Datasheet
Cable, Coaxial, Rg-8/u, 13Awg, 52Ohm, 100Ft, Black; Coaxial Cable Type Belden - 87K1561 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-8/u, 13Awg, 52Ohm, 100Ft, Black; Coaxial Cable Type Belden
87K1561
Cable, Coaxial, Rg-8/u, 13Awg, 52Ohm, 100Ft, Black; Coaxial Cable Type Belden 87K1561
CABLE, COAXIAL, RG-8/U, 13AWG, 52OHM, 100FT, BLACK; Coaxial Cable Type:RG8; Wire Gauge:13AWG; Conductor Area CSA:-; Impedance:52ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

CABLE, COAXIAL, RG-8/U, 13AWG, 52OHM, 100FT, BLACK; Coaxial Cable Type:RG8; Wire Gauge:13AWG; Conductor Area CSA:-; Impedance:52ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site
COAXIAL CABLE, RG8/U, 52 OHM IMP., 13AWG (7X21), TRANSMISSION/COMPUTER BLACK - 70004307 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, RG8/U, 52 OHM IMP., 13AWG (7X21), TRANSMISSION/COMPUTER BLACK
70004307
COAXIAL CABLE, RG8/U, 52 OHM IMP., 13AWG (7X21), TRANSMISSION/COMPUTER BLACK 70004307
COAXIAL CABLE, RG8/U, 52 OHM IMP., 13AWG (7X21), TRANSMISSION/COMPUTE R BLACK

COAXIAL CABLE, RG8/U, 52 OHM IMP., 13AWG (7X21), TRANSMISSION/COMPUTER BLACK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Computer Cables
Product Number BEL29096-ND 87K1561 70004307
Product Name Coaxial Cables (RF) Cable, Coaxial, Rg-8/u, 13Awg, 52Ohm, 100Ft, Black; Coaxial Cable Type Belden COAXIAL CABLE, RG8/U, 52 OHM IMP., 13AWG (7X21), TRANSMISSION/COMPUTER BLACK
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
North American 13 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-D8G4-ES-2-N-S-D8G4-ET-ND - DigiKey
Specs
Cable Length 6.56 ft (19.99 dm)
View Details
2 suppliers
Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q1047-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.58 ft (20.06 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers