Belden Inc. Coaxial Cables (RF) 8218 010U500

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL11955-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL11955-ND
Coaxial Cables (RF) BEL11955-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, 500Ft, Black; Coaxial Cable Type Belden - 02F6037 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 500Ft, Black; Coaxial Cable Type Belden
02F6037
Coaxial Cable, 500Ft, Black; Coaxial Cable Type Belden 02F6037
COAXIAL CABLE, 500FT, BLACK; Coaxial Cable Type:-; Wire Gauge:27AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC; Conductor Material:CopperRoHS Compliant: Yes

COAXIAL CABLE, 500FT, BLACK; Coaxial Cable Type:-; Wire Gauge:27AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC; Conductor Material:CopperRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number BEL11955-ND 02F6037
Product Name Coaxial Cables (RF) Coaxial Cable, 500Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
DisplayPort Cables - 1828800 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort
Cable Length 6.56 ft (20 dm)
View Details