Belden Inc. Coaxial Cables (RF) 8232 0101000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL29090-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL29090-ND
Coaxial Cables (RF) BEL29090-ND
Cable

Cable

Buy Now Datasheet
Triaxial Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type Belden - 03F3373 - Newark, An Avnet Company
Chicago, IL, United States
Triaxial Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type Belden
03F3373
Triaxial Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type Belden 03F3373
TRIAXIAL CABLE, RG-59/U, 1000FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:20AWG; No. of Max Strands x Strand Size:Solid; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; External Diameter:3.683mm RoHS Compliant: Yes

TRIAXIAL CABLE, RG-59/U, 1000FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:20AWG; No. of Max Strands x Strand Size:Solid; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; External Diameter:3.683mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number BEL29090-ND 03F3373
Product Name Coaxial Cables (RF) Triaxial Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Down Angle, Black color, 28/24AWG, 3FT Length - 3021100-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
2 suppliers