Belden Inc. Coaxial Cables (RF) 89207 0101000

Description
Twinaxial - Plenum Cable 20 AWG 1000.0' (304.80m) 100 Ohms
Request a Quote Datasheet
Description
Twinaxial - Plenum Cable 20 AWG 1000.0' (304.80m) 100 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL6769-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL6769-1000-ND
Coaxial Cables (RF) BEL6769-1000-ND
Twinaxial - Plenum Cable 20 AWG 1000.0' (304.80m) 100 Ohms

Twinaxial - Plenum Cable 20 AWG 1000.0' (304.80m) 100 Ohms

Buy Now Datasheet
Coaxial Cable; Conductor Size Awg Belden - 03F2954 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable; Conductor Size Awg Belden
03F2954
Coaxial Cable; Conductor Size Awg Belden 03F2954
Coaxial Cable; Conductor Size AWG:20; Jacket Color:Black; Jacket Material:FEP; No. Strands x Strand Size:7 x 28; Impedance:100ohm; Leaded Process Compatible:Yes; Spool Length (Imperial):1000ft; Voltage Nom.:300V RoHS Compliant: Yes

Coaxial Cable; Conductor Size AWG:20; Jacket Color:Black; Jacket Material:FEP; No. Strands x Strand Size:7 x 28; Impedance:100ohm; Leaded Process Compatible:Yes; Spool Length (Imperial):1000ft; Voltage Nom.:300V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL6769-1000-ND 03F2954
Product Name Coaxial Cables (RF) Coaxial Cable; Conductor Size Awg Belden
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Bare; Copper, Tinned
Cable Shielding Foil Braid
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details