Alpha Wire Coaxial Cables (RF) 9058C BK005

Description
Coaxial Cable 20 AWG (0.48mm²) RG-58C 100.0' (30.48m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 20 AWG (0.48mm²) RG-58C 100.0' (30.48m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - A306-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A306-100-ND
Coaxial Cables (RF) A306-100-ND
Coaxial Cable 20 AWG (0.48mm²) RG-58C 100.0' (30.48m) 50 Ohms

Coaxial Cable 20 AWG (0.48mm²) RG-58C 100.0' (30.48m) 50 Ohms

Buy Now Datasheet
Coaxial Cables - 9058C BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9058C BK005
Coaxial Cables 9058C BK005
100' LAN COAX CABLE

100' LAN COAX CABLE

Buy Now
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 100 ft - 9058C BK005 - ALP9058C-BK005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 100 ft - 9058C BK005
ALP9058C-BK005
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 100 ft - 9058C BK005 ALP9058C-BK005
Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 100ft, 9058C BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9058C BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195

Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 100ft, 9058C BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9058C BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195

Supplier's Site
Coaxial Cable, Rg-58C/u, 100Ft, Black; Coaxial Cable Type Alpha Wire - 86K9100 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58C/u, 100Ft, Black; Coaxial Cable Type Alpha Wire
86K9100
Coaxial Cable, Rg-58C/u, 100Ft, Black; Coaxial Cable Type Alpha Wire 86K9100
COAXIAL CABLE, RG-58C/U, 100FT, BLACK; Coaxial Cable Type:RG58C; Wire Gauge:21AWG; Conductor Area CSA:0.48mm²; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-58C/U, 100FT, BLACK; Coaxial Cable Type:RG58C; Wire Gauge:21AWG; Conductor Area CSA:0.48mm²; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Network Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number A306-100-ND 9058C BK005 ALP9058C-BK005 86K9100
Product Name Coaxial Cables (RF) Coaxial Cables Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 100 ft - 9058C BK005 Coaxial Cable, Rg-58C/u, 100Ft, Black; Coaxial Cable Type Alpha Wire
Product Category Cable
Cable Length 100 ft (305 dm)
Rated Temperature -20 to 60 C (-4 to 140 F)
Application LAN / Ethernet
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
2 suppliers
Micro D-Code, QD Style Ethernet Media - 1585D-F4TB-10 - Allen-Bradley / Rockwell Automation
Specs
Application LAN / Ethernet
View Details
USB Extenders - 1448000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Extender Cable; Networking
Product Type USB
Standards / Certifications RoHS
View Details