Belden Inc. Coaxial Cables (RF) 8219 010500

Description
Coaxial Cable 20 AWG RG-58A 500.0' (152.40m) 54 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 20 AWG RG-58A 500.0' (152.40m) 54 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL1292-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1292-500-ND
Coaxial Cables (RF) BEL1292-500-ND
Coaxial Cable 20 AWG RG-58A 500.0' (152.40m) 54 Ohms

Coaxial Cable 20 AWG RG-58A 500.0' (152.40m) 54 Ohms

Buy Now Datasheet
Coaxial Cable, Rg-58A/u, 500Ft, Black; Coaxial Cable Type Belden - 15B3144 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58A/u, 500Ft, Black; Coaxial Cable Type Belden
15B3144
Coaxial Cable, Rg-58A/u, 500Ft, Black; Coaxial Cable Type Belden 15B3144
COAXIAL CABLE, RG-58A/U, 500FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:53.5ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-58A/U, 500FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:53.5ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet
COAXIAL CABLE, RG58A/U, 52 OHM IMP., 20AWG (19X32), TRANSMISSION/COMPUTER BLACK - 70004286 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, RG58A/U, 52 OHM IMP., 20AWG (19X32), TRANSMISSION/COMPUTER BLACK
70004286
COAXIAL CABLE, RG58A/U, 52 OHM IMP., 20AWG (19X32), TRANSMISSION/COMPUTER BLACK 70004286
COAXIAL CABLE, RG58A/U, 52 OHM IMP., 20AWG (19X32), TRANSMISSION/COMPUTE R BLACK

COAXIAL CABLE, RG58A/U, 52 OHM IMP., 20AWG (19X32), TRANSMISSION/COMPUTER BLACK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Computer Cables
Product Number BEL1292-500-ND 15B3144 70004286
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-58A/u, 500Ft, Black; Coaxial Cable Type Belden COAXIAL CABLE, RG58A/U, 52 OHM IMP., 20AWG (19X32), TRANSMISSION/COMPUTER BLACK
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Braid
North American 20 AWG
Unlock Full Specs
to access all available technical data