Belden Inc. Coaxial Cables (RF) 8261 0101000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL29051-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL29051-ND
Coaxial Cables (RF) BEL29051-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Rg11A, 18Awg, 75Ohm, Black, 1000Ft; Coaxial Cable Type Belden - 30H4407 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg11A, 18Awg, 75Ohm, Black, 1000Ft; Coaxial Cable Type Belden
30H4407
Coaxial Cable, Rg11A, 18Awg, 75Ohm, Black, 1000Ft; Coaxial Cable Type Belden 30H4407
COAXIAL CABLE, RG11A, 18AWG, 75OHM, BLACK, 1000FT; Coaxial Cable Type:RG11A; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVCRoHS Compliant: Yes

COAXIAL CABLE, RG11A, 18AWG, 75OHM, BLACK, 1000FT; Coaxial Cable Type:RG11A; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number BEL29051-ND 30H4407
Product Name Coaxial Cables (RF) Coaxial Cable, Rg11A, 18Awg, 75Ohm, Black, 1000Ft; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details