Belden Inc. Coaxial Cables (RF) 7810SB 0101000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL8908-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL8908-ND
Coaxial Cables (RF) BEL8908-ND
Cable

Cable

Buy Now Datasheet
Cable, Coaxial, Rg8, 10Awg, 50 Ohm, 1000Ft, Black; Coaxial Cable Type Belden - 30M7507 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg8, 10Awg, 50 Ohm, 1000Ft, Black; Coaxial Cable Type Belden
30M7507
Cable, Coaxial, Rg8, 10Awg, 50 Ohm, 1000Ft, Black; Coaxial Cable Type Belden 30M7507
CABLE, COAXIAL, RG8, 10AWG, 50 OHM, 1000FT, BLACK; Coaxial Cable Type:RG8; Wire Gauge:10AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:LSZH RoHS Compliant: Yes

CABLE, COAXIAL, RG8, 10AWG, 50 OHM, 1000FT, BLACK; Coaxial Cable Type:RG8; Wire Gauge:10AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:LSZH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL8908-ND 30M7507
Product Name Coaxial Cables (RF) Cable, Coaxial, Rg8, 10Awg, 50 Ohm, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH)
Cable Shielding Foil Braid
North American 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products