Belden Inc. Cable Assembly 84316 001100

Description
Coaxial Cables 26AWG 1C SHIELD 100ft SPOOL BROWN Product overview: 84316 001100 from Belden Wire & Cable is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-84316 001100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Coaxial Cables 26AWG 1C SHIELD 100ft SPOOL BROWN Product overview: 84316 001100 from Belden Wire & Cable is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-84316 001100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 456-84316 001100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
456-84316 001100
Cable Assembly 456-84316 001100
Coaxial Cables 26AWG 1C SHIELD 100ft SPOOL BROWN Product overview: 84316 001100 from Belden Wire & Cable is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-84316 001100 can be used for catalog matching and distributor lookup.

Coaxial Cables 26AWG 1C SHIELD 100ft SPOOL BROWN Product overview: 84316 001100 from Belden Wire & Cable is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-84316 001100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Coaxial Cables (RF) - 84316 001100
777798-84316 001100
Coaxial Cables (RF) - 84316 001100 777798-84316 001100
Manufacturer: Belden Inc. Win Source Part Number: 777798-84316 001100 Operating Temperature Range: -70°C ~ 200°C Wire Gauge: 26 AWG Length: 100' (30.48m) Cable Type: Coaxial Impedance: 50 Ohm Shield Material: Copper, Silver Coated Dielectric Material: Tetrafluoroethylene (TFE) Conductor Strand: 7 Strands / 34 AWG Conductor Material: Steel, Copper Covered, Silver Coated Jacket (Insulation) Material: Fluorinated Ethylene-Propylene (FEP) Jacket (Insulation) Diameter: 0.096" (2.44mm) Shield Type: Braid Jacket Color: Brown Shield Coverage: 95% Categories: Cables, Wires Dielectric Diameter: 0.058" (1.47mm) VoP, Velocity of Propagation: 69.5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Belden Inc.
Win Source Part Number: 777798-84316 001100
Operating Temperature Range: -70°C ~ 200°C
Wire Gauge: 26 AWG
Length: 100' (30.48m)
Cable Type: Coaxial
Impedance: 50 Ohm
Shield Material: Copper, Silver Coated
Dielectric Material: Tetrafluoroethylene (TFE)
Conductor Strand: 7 Strands / 34 AWG
Conductor Material: Steel, Copper Covered, Silver Coated
Jacket (Insulation) Material: Fluorinated Ethylene-Propylene (FEP)
Jacket (Insulation) Diameter: 0.096" (2.44mm)
Shield Type: Braid
Jacket Color: Brown
Shield Coverage: 95%
Categories: Cables, Wires
Dielectric Diameter: 0.058" (1.47mm)
VoP, Velocity of Propagation: 69.5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
Coaxial Cables (RF) - BEL1307-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1307-100-ND
Coaxial Cables (RF) BEL1307-100-ND
Coaxial Cable 26 AWG 100.0' (30.48m) 50 Ohms

Coaxial Cable 26 AWG 100.0' (30.48m) 50 Ohms

Buy Now Datasheet
Cable, Coaxial, Rg-316/u, 26Awg, 50 Ohm, 100Ft, Brown; Coaxial Cable Type Belden - 87K1762 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-316/u, 26Awg, 50 Ohm, 100Ft, Brown; Coaxial Cable Type Belden
87K1762
Cable, Coaxial, Rg-316/u, 26Awg, 50 Ohm, 100Ft, Brown; Coaxial Cable Type Belden 87K1762
CABLE, COAXIAL, RG-316/U, 26AWG, 50 OHM, 100FT, BROWN; Coaxial Cable Type:RG316; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Brown; Product Range:- RoHS Compliant: Yes

CABLE, COAXIAL, RG-316/U, 26AWG, 50 OHM, 100FT, BROWN; Coaxial Cable Type:RG316; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Brown; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Coax Cable, 26Awg, 50 Ohm, 30.5M; Coaxial Cable Type Belden - 50AC8164 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, 26Awg, 50 Ohm, 30.5M; Coaxial Cable Type Belden
50AC8164
Coax Cable, 26Awg, 50 Ohm, 30.5M; Coaxial Cable Type Belden 50AC8164
COAX CABLE, 26AWG, 50 OHM, 30.5M; Coaxial Cable Type:RG316; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Brown; Jacket Material:FEP; Conductor RoHS Compliant: Yes

COAX CABLE, 26AWG, 50 OHM, 30.5M; Coaxial Cable Type:RG316; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Brown; Jacket Material:FEP; Conductor RoHS Compliant: Yes

Supplier's Site
COAXIAL CABLE, M17-113-RG316, 50 OHM IMP., 26AWG (7X.0067), HIGH TEMP BROWN - 70004500 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, M17-113-RG316, 50 OHM IMP., 26AWG (7X.0067), HIGH TEMP BROWN
70004500
COAXIAL CABLE, M17-113-RG316, 50 OHM IMP., 26AWG (7X.0067), HIGH TEMP BROWN 70004500
Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test. Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test. MIL-C-17

Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test.
Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test.

  • MIL-C-17
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Coaxial Cables and Triaxial Cables Cable Assemblies Coaxial Cables and Triaxial Cables
Product Number 456-84316 001100 777798-84316 001100 BEL1307-100-ND 87K1762 70004500
Product Name Cable Assembly Coaxial Cables (RF) - 84316 001100 Coaxial Cables (RF) Cable, Coaxial, Rg-316/u, 26Awg, 50 Ohm, 100Ft, Brown; Coaxial Cable Type Belden COAXIAL CABLE, M17-113-RG316, 50 OHM IMP., 26AWG (7X.0067), HIGH TEMP BROWN
Cable Type Coaxial Coaxial
Cable Shielding Shielded Braid Braid
Cable Length 100 ft (305 dm) 100 ft (305 dm)
Standards / Certifications RoHS RoHS
Product Category Cable Cable
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W01-100 - bisco industries
Specs
Cable Length 3.28 ft (10 dm)
View Details
Precision Test Cable, 18.0 GHz, 4.92 ft. (1.5m) - CBL-1.5M-NMNM+ - Mini-Circuits
Specs
Cable Length 4.92 ft (15 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023140 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details