Alpha Wire Coaxial Cables (RF) 9058AC BK001

Description
Coaxial Cable 21 AWG (0.41mm²) RG-58A 1000.0' (304.80m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 21 AWG (0.41mm²) RG-58A 1000.0' (304.80m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - A305-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A305-1000-ND
Coaxial Cables (RF) A305-1000-ND
Coaxial Cable 21 AWG (0.41mm²) RG-58A 1000.0' (304.80m) 50 Ohms

Coaxial Cable 21 AWG (0.41mm²) RG-58A 1000.0' (304.80m) 50 Ohms

Buy Now Datasheet
Coaxial Cables - 9058AC BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9058AC BK001
Coaxial Cables 9058AC BK001
9058AC BLACK 1000 FT

9058AC BLACK 1000 FT

Buy Now
Cable, Coaxial; 20 AWG; 19/0.0071; 0.195 in.; PVC; 95% TC Braid; Solid PE - 70140774 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Coaxial; 20 AWG; 19/0.0071; 0.195 in.; PVC; 95% TC Braid; Solid PE
70140774
Cable, Coaxial; 20 AWG; 19/0.0071; 0.195 in.; PVC; 95% TC Braid; Solid PE 70140774
PVC Jacket Material, 20 AWG (19⁄0.0071), Black Coaxial Cable

PVC Jacket Material, 20 AWG (19⁄0.0071), Black Coaxial Cable

Supplier's Site
Coaxial Cable, Rg-58A/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire - 27M3042 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58A/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire
27M3042
Coaxial Cable, Rg-58A/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire 27M3042
COAXIAL CABLE, RG-58A/U, 1000FT, BLACK; Coaxial Cable Type:RG58A; Wire Gauge:20AWG; Conductor Area CSA:0.48mm²; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-58A/U, 1000FT, BLACK; Coaxial Cable Type:RG58A; Wire Gauge:20AWG; Conductor Area CSA:0.48mm²; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 1000 ft - 9058AC BK001 - ALP9058AC-BK001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 1000 ft - 9058AC BK001
ALP9058AC-BK001
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 1000 ft - 9058AC BK001 ALP9058AC-BK001
Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 1000ft, 9058AC BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9058AC BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195

Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 1000ft, 9058AC BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9058AC BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Network Cables Cable Assemblies Network Cables Cable Assemblies Multiconductor Cables
Product Number A305-1000-ND 9058AC BK001 70140774 27M3042 ALP9058AC-BK001
Product Name Coaxial Cables (RF) Coaxial Cables Cable, Coaxial; 20 AWG; 19/0.0071; 0.195 in.; PVC; 95% TC Braid; Solid PE Coaxial Cable, Rg-58A/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 1000 ft - 9058AC BK001
Product Category Cable Cable
Cable Length 1000 ft (3048 dm)
Rated Temperature -20 to 60 C (-4 to 140 F)
Rated Voltage 0.1500 kilovolts 1.4 kilovolts
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Female Receptacle SIL RG316 Right-Angle Cable Assembly, 450mm, single-end, Slotted Jackscrews - M80-FC109C-04-0450L - Harwin Plc
Specs
Cable Type Coaxial
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details
Male BNC Breakout to X100W Mini-Hooks - 1010 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details