Belden Inc. Coaxial Cables (RF) 8281 010500

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL11975-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL11975-ND
Coaxial Cables (RF) BEL11975-ND
Cable

Cable

Buy Now Datasheet
Cable, Coaxial, Rg-59/u, 20Awg, 75 Ohm, 500Ft, Black; Coaxial Cable Type Belden - 02F4219 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-59/u, 20Awg, 75 Ohm, 500Ft, Black; Coaxial Cable Type Belden
02F4219
Cable, Coaxial, Rg-59/u, 20Awg, 75 Ohm, 500Ft, Black; Coaxial Cable Type Belden 02F4219
CABLE, COAXIAL, RG-59/U, 20AWG, 75 OHM, 500FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PERoHS Compliant: Yes

CABLE, COAXIAL, RG-59/U, 20AWG, 75 OHM, 500FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PERoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number BEL11975-ND 02F4219
Product Name Coaxial Cables (RF) Cable, Coaxial, Rg-59/u, 20Awg, 75 Ohm, 500Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-2,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
1/4″ Phone Plug to Alligator Clip Test Cable - 3029 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details