TE Connectivity ™ Coaxial Cables (RF) 7824E0422-9

Description
Twinaxial Cable 24 AWG 78 Ohms
Request a Quote Datasheet
Description
Twinaxial Cable 24 AWG 78 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 7824E0422-9-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
7824E0422-9-ND
Coaxial Cables (RF) 7824E0422-9-ND
Twinaxial Cable 24 AWG 78 Ohms

Twinaxial Cable 24 AWG 78 Ohms

Buy Now Datasheet
Cables, Wires - Coaxial Cables (RF) - 1193374-7824E0422-9 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Coaxial Cables (RF)
1193374-7824E0422-9
Cables, Wires - Coaxial Cables (RF) 1193374-7824E0422-9
Win Source Part Number: 1193374-7824E0422-9 Category: Cables, Wires>Coaxial Cables (RF) Series: CHEMINAX Package: Bulk Wire Gauge: 24 AWG Cable Type: Twinaxial Standard Package: 1 Impedance: 78 Ohms Shield Material: Copper, Silver Coated Dielectric Material: Fluorinated Ethylene Propylene (FEP) Conductor Strand: 19 Strands / 36 AWG Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Fluorinated Ethylene-Propylene (FEP) Jacket (Insulation) Diameter: 0.135" (3.43mm) Shield Type: Braid Jacket Color: White Shield Coverage: 90% Temperature Range - Operating: 200°C Dielectric Diameter: 0.047" (1.19mm) VoP, Velocity of Propagation: 74 Alternative Parts (Cross-Reference): A38733-000; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.20.0000 Mfr: TE Connectivity Raychem Cable Protection Other Names: A38733-000 Base Product Number: 7824E0422

Win Source Part Number: 1193374-7824E0422-9
Category: Cables, Wires>Coaxial Cables (RF)
Series: CHEMINAX
Package: Bulk
Wire Gauge: 24 AWG
Cable Type: Twinaxial
Standard Package: 1
Impedance: 78 Ohms
Shield Material: Copper, Silver Coated
Dielectric Material: Fluorinated Ethylene Propylene (FEP)
Conductor Strand: 19 Strands / 36 AWG
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Material: Fluorinated Ethylene-Propylene (FEP)
Jacket (Insulation) Diameter: 0.135" (3.43mm)
Shield Type: Braid
Jacket Color: White
Shield Coverage: 90%
Temperature Range - Operating: 200°C
Dielectric Diameter: 0.047" (1.19mm)
VoP, Velocity of Propagation: 74
Alternative Parts (Cross-Reference): A38733-000;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.20.0000
Mfr: TE Connectivity Raychem Cable Protection
Other Names: A38733-000
Base Product Number: 7824E0422

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number 7824E0422-9-ND 1193374-7824E0422-9
Product Name Coaxial Cables (RF) Cables, Wires - Coaxial Cables (RF)
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Silver Coated
Unlock Full Specs
to access all available technical data

Similar Products