Alpha Wire Coaxial Cables (RF) 9011A BK002

Description
Coaxial Cable 18 AWG RG-11A 500.0' (152.40m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 18 AWG RG-11A 500.0' (152.40m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 9011ABK002-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9011ABK002-500-ND
Coaxial Cables (RF) 9011ABK002-500-ND
Coaxial Cable 18 AWG RG-11A 500.0' (152.40m) 75 Ohms

Coaxial Cable 18 AWG RG-11A 500.0' (152.40m) 75 Ohms

Buy Now Datasheet
Coaxial Cables - 9011A BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9011A BK002
Coaxial Cables 9011A BK002
9011A BLACK 500 FT

9011A BLACK 500 FT

Buy Now
Alpha Essentials Coaxial RG-11A/U 75 Ohm Cable - Tape & Braid Shield - 18 AWG - Black - 3700V - 500 ft - 9011A BK002 - ALP9011A-BK002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-11A/U 75 Ohm Cable - Tape & Braid Shield - 18 AWG - Black - 3700V - 500 ft - 9011A BK002
ALP9011A-BK002
Alpha Essentials Coaxial RG-11A/U 75 Ohm Cable - Tape & Braid Shield - 18 AWG - Black - 3700V - 500 ft - 9011A BK002 ALP9011A-BK002
Alpha Essentials Coaxial RG-11A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 3700V, Black, 500ft, 9011A BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9011A BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-11A/U AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Tape & Braid IMPEDANCE : 75 Ohm VOLTAGE : 3700V NOMINAL OD (IN) : 0.405 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-11A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 3700V, Black, 500ft, 9011A BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9011A BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-11A/U AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Tape & Braid IMPEDANCE : 75 Ohm VOLTAGE : 3700V NOMINAL OD (IN) : 0.405 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Multiconductor Cables
Product Number 9011ABK002-500-ND 9011A BK002 ALP9011A-BK002
Product Name Coaxial Cables (RF) Coaxial Cables Alpha Essentials Coaxial RG-11A/U 75 Ohm Cable - Tape & Braid Shield - 18 AWG - Black - 3700V - 500 ft - 9011A BK002
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Conductor Copper, Tinned
Cable Shielding Braid Braid; Foil; Tape & Braid
North American 18 AWG 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6340A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details