Belden Inc. Coaxial Cables (RF) 84142 0011000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL30067-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL30067-1000-ND
Coaxial Cables (RF) BEL30067-1000-ND
Cable

Cable

Buy Now Datasheet
Cable, Coaxial, Rg-142/u, 19Awg, 1000Ft, Brown; Coaxial Cable Type Belden - 03F7178 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-142/u, 19Awg, 1000Ft, Brown; Coaxial Cable Type Belden
03F7178
Cable, Coaxial, Rg-142/u, 19Awg, 1000Ft, Brown; Coaxial Cable Type Belden 03F7178
CABLE, COAXIAL, RG-142/U, 19AWG, 1000FT, BROWN; Coaxial Cable Type:RG142; Wire Gauge:19AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Brown; Jacket Material:FEP RoHS Compliant: Yes

CABLE, COAXIAL, RG-142/U, 19AWG, 1000FT, BROWN; Coaxial Cable Type:RG142; Wire Gauge:19AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Brown; Jacket Material:FEP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL30067-1000-ND 03F7178
Product Name Coaxial Cables (RF) Cable, Coaxial, Rg-142/u, 19Awg, 1000Ft, Brown; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Steel, Copper Covered, Silver Coated
Cable Shielding Braid
North American 19 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini Displayport To HDMI Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details