Alpha Wire Coaxial Cables (RF) 9058AC BK002

Description
Coaxial Cable 21 AWG (0.41mm²) RG-58A 500.0' (152.40m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 21 AWG (0.41mm²) RG-58A 500.0' (152.40m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - A305-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A305-500-ND
Coaxial Cables (RF) A305-500-ND
Coaxial Cable 21 AWG (0.41mm²) RG-58A 500.0' (152.40m) 50 Ohms

Coaxial Cable 21 AWG (0.41mm²) RG-58A 500.0' (152.40m) 50 Ohms

Buy Now Datasheet
Coaxial Cables - 9058AC BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9058AC BK002
Coaxial Cables 9058AC BK002
500' LAN COAX CABLE

500' LAN COAX CABLE

Buy Now
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 500 ft - 9058AC BK002 - ALP9058AC-BK002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 500 ft - 9058AC BK002
ALP9058AC-BK002
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 500 ft - 9058AC BK002 ALP9058AC-BK002
Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 500ft, 9058AC BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9058AC BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195

Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 500ft, 9058AC BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9058AC BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195

Supplier's Site
Coaxial Cable, Rg-58A/u, 500Ft, Black; Coaxial Cable Type Alpha Wire - 28B8797 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58A/u, 500Ft, Black; Coaxial Cable Type Alpha Wire
28B8797
Coaxial Cable, Rg-58A/u, 500Ft, Black; Coaxial Cable Type Alpha Wire 28B8797
COAXIAL CABLE, RG-58A/U, 500FT, BLACK; Coaxial Cable Type:RG58A; Wire Gauge:20AWG; Conductor Area CSA:0.48mm²; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-58A/U, 500FT, BLACK; Coaxial Cable Type:RG58A; Wire Gauge:20AWG; Conductor Area CSA:0.48mm²; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Coaxial; 20 AWG; 19/0.0071; 0.195 in.; PVC; 95% TC Braid; Solid PE - 70140773 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Coaxial; 20 AWG; 19/0.0071; 0.195 in.; PVC; 95% TC Braid; Solid PE
70140773
Cable, Coaxial; 20 AWG; 19/0.0071; 0.195 in.; PVC; 95% TC Braid; Solid PE 70140773
PVC Jacket Material, 20 AWG (19⁄0.0071), Black Coaxial Cable

PVC Jacket Material, 20 AWG (19⁄0.0071), Black Coaxial Cable

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company Allied Electronics, Inc.
Product Category Network Cables Cable Assemblies Multiconductor Cables Cable Assemblies Network Cables
Product Number A305-500-ND 9058AC BK002 ALP9058AC-BK002 28B8797 70140773
Product Name Coaxial Cables (RF) Coaxial Cables Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 500 ft - 9058AC BK002 Coaxial Cable, Rg-58A/u, 500Ft, Black; Coaxial Cable Type Alpha Wire Cable, Coaxial; 20 AWG; 19/0.0071; 0.195 in.; PVC; 95% TC Braid; Solid PE
Product Category Cable Cable
Cable Length 500 ft (1524 dm)
Rated Temperature -20 to 60 C (-4 to 140 F)
Application LAN / Ethernet
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details