Alpha Wire Coaxial Cables (RF) 9059B BK002

Description
Coaxial Cable 23 AWG RG-59B 500.0' (152.40m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 23 AWG RG-59B 500.0' (152.40m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 9059BBK002-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9059BBK002-500-ND
Coaxial Cables (RF) 9059BBK002-500-ND
Coaxial Cable 23 AWG RG-59B 500.0' (152.40m) 75 Ohms

Coaxial Cable 23 AWG RG-59B 500.0' (152.40m) 75 Ohms

Buy Now Datasheet
Coaxial Cables - 9059B BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9059B BK002
Coaxial Cables 9059B BK002
9059B BLACK 500 FT

9059B BLACK 500 FT

Buy Now
Alpha Essentials Coaxial RG-59B/U 75 Ohm Cable - Braid Shield - 23 AWG - Black - 1700V - 500 ft - 9059B BK002 - ALP9059B-BK002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-59B/U 75 Ohm Cable - Braid Shield - 23 AWG - Black - 1700V - 500 ft - 9059B BK002
ALP9059B-BK002
Alpha Essentials Coaxial RG-59B/U 75 Ohm Cable - Braid Shield - 23 AWG - Black - 1700V - 500 ft - 9059B BK002 ALP9059B-BK002
Alpha Essentials Coaxial RG-59B/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1700V, Black, 500ft, 9059B BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9059B BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59B/U AWG/GAUGE : 23 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 1700V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-59B/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1700V, Black, 500ft, 9059B BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9059B BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59B/U AWG/GAUGE : 23 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 1700V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Supplier's Site
9059B Black 500 Ft Rohs Compliant Alpha Wire - 02F9835 - Newark, An Avnet Company
Chicago, IL, United States
9059B Black 500 Ft Rohs Compliant Alpha Wire
02F9835
9059B Black 500 Ft Rohs Compliant Alpha Wire 02F9835
9059B BLACK 500 FT ROHS COMPLIANT: YES

9059B BLACK 500 FT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Network Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 9059BBK002-500-ND 9059B BK002 ALP9059B-BK002 02F9835
Product Name Coaxial Cables (RF) Coaxial Cables Alpha Essentials Coaxial RG-59B/U 75 Ohm Cable - Braid Shield - 23 AWG - Black - 1700V - 500 ft - 9059B BK002 9059B Black 500 Ft Rohs Compliant Alpha Wire
Product Category Cable
Cable Length 500 ft (1524 dm)
Rated Temperature -20 to 60 C (-4 to 140 F)
Cable Jacket Polyvinyl Chloride; PVC
Cable Shielding Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details