Belden Inc. Coaxial Cables (RF) 88240 010500

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL30070-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL30070-500-ND
Coaxial Cables (RF) BEL30070-500-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Rg-58A/u, 500Ft, Black; Coaxial Cable Type Belden - 87K1813 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58A/u, 500Ft, Black; Coaxial Cable Type Belden
87K1813
Coaxial Cable, Rg-58A/u, 500Ft, Black; Coaxial Cable Type Belden 87K1813
COAXIAL CABLE, RG-58A/U, 500FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:53.5ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:FEP RoHS Compliant: Yes

COAXIAL CABLE, RG-58A/U, 500FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:53.5ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:FEP RoHS Compliant: Yes

Supplier's Site Datasheet
COAXIAL CABLE, RG-58/U, 53.5 OHM IMP., 20AWG SOLID, PLENUM, COMPUTER CABLE BLACK - 70004585 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, RG-58/U, 53.5 OHM IMP., 20AWG SOLID, PLENUM, COMPUTER CABLE BLACK
70004585
COAXIAL CABLE, RG-58/U, 53.5 OHM IMP., 20AWG SOLID, PLENUM, COMPUTER CABLE BLACK 70004585
Bare Copper (BC) or Bare Copper Covered Steel (BCCS) conductors. All are NEC type CL2P. Types 89108 and 89120 are also NEC type CATVP NEC article 725, class 2 circuits. UL listed. All are 200°C.

Bare Copper (BC) or Bare Copper Covered Steel (BCCS) conductors. All are NEC type CL2P. Types 89108 and 89120 are also NEC type CATVP NEC article 725, class 2 circuits. UL listed. All are 200°C.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Computer Cables
Product Number BEL30070-500-ND 87K1813 70004585
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-58A/u, 500Ft, Black; Coaxial Cable Type Belden COAXIAL CABLE, RG-58/U, 53.5 OHM IMP., 20AWG SOLID, PLENUM, COMPUTER CABLE BLACK
Product Category Cable Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper
Cable Shielding Braid
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Female Receptacle DIL 22 AWG Straight Cable Assembly, 300mm, double-end, Slotted Jackscrews - M80-FC11005F1-0300F1 - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details
SMA Male to SMA Female Coaxial Test Cable, RG316/U - 4155 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Accessories, Gate leads - GATELEAD MEDIUM POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details