Belden Inc. Coaxial Cables (RF) 8218 0101000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL11952-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL11952-ND
Coaxial Cables (RF) BEL11952-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, 1000Ft, Black; Coaxial Cable Type Belden - 88F4251 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 1000Ft, Black; Coaxial Cable Type Belden
88F4251
Coaxial Cable, 1000Ft, Black; Coaxial Cable Type Belden 88F4251
COAXIAL CABLE, 1000FT, BLACK; Coaxial Cable Type:-; Wire Gauge:27AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE, 1000FT, BLACK; Coaxial Cable Type:-; Wire Gauge:27AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
COAXIAL CABLE, MINIATURE, 75 OHM IMP., 27AWG (7X35), VIDEO AND COMPUTER CABLE BL - 70004332 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, MINIATURE, 75 OHM IMP., 27AWG (7X35), VIDEO AND COMPUTER CABLE BL
70004332
COAXIAL CABLE, MINIATURE, 75 OHM IMP., 27AWG (7X35), VIDEO AND COMPUTER CABLE BL 70004332
Polyvinyl Chloride Material Jacket, Tinned Copper (Braid) Shield, RG Coaxial Cable Belden standard video cables are typically used in non-critical video applications such as video equipment rack wiring, closed circuit TV (CCTV), master antenna TV (MATV) and color or monochrome video monitor hook-ups.

Polyvinyl Chloride Material Jacket, Tinned Copper (Braid) Shield, RG Coaxial Cable

  • Belden standard video cables are typically used in non-critical video applications such as video equipment rack wiring, closed circuit TV (CCTV), master antenna TV (MATV) and color or monochrome video monitor hook-ups.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Video Cables Cable Assemblies Video Cables
Product Number BEL11952-ND 88F4251 70004332
Product Name Coaxial Cables (RF) Coaxial Cable, 1000Ft, Black; Coaxial Cable Type Belden COAXIAL CABLE, MINIATURE, 75 OHM IMP., 27AWG (7X35), VIDEO AND COMPUTER CABLE BL
Product Category Cable Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Type C To Usb Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; Type-C
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details