The RG-59B/U coaxial cable from Alpha Wire, part number 9059B, is a 1000-foot long cable designed for various applications requiring a 75-ohm impedance. It features a solid 23 AWG bare copper conductor and is insulated with a nominal 0.0615-inch polyethylene layer. The cable is shielded with a braided copper shield providing a minimum of 94% coverage, which helps reduce electromagnetic interference. The outer jacket is made of black PVC with a nominal thickness of 0.034 inches, ensuring durability and protection against environmental factors. This cable operates within a temperature range of -20 to 60°C and has a maximum pull tension of 11.3 lbs. It is compliant with UL CL2X and CSA CMH standards, making it suitable for in-wall installations. Electrical specifications include a voltage rating of 1700 VRMS, a characteristic impedance of 75 Ω ± 3, and a maximum attenuation of 9 dB/100 ft at 400 MHz. The cable also meets RoHS compliance and does not contain substances of very high concern as per REACH regulations. This product is suitable for engineers looking for reliable coaxial cable for video and data transmission applications.
Coaxial Cable 23 AWG RG-59B 1000.0' (304.80m) 75 Ohms
COAXIAL CABLE, RG-59B/U, 1000FT, BLACK; Coaxial Cable Type:RG59B; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Alpha Essentials Coaxial RG-59B/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1700V, Black, 1000ft, 9059B BK001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9059B BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59B/U AWG/GAUGE : 23 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 1700V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Network Cables | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 9059BBK001-1000-ND | 9059B BK001 | 92F6972 | ALP9059B-BK001 |
| Product Name | Coaxial Cables (RF) | Coaxial Cables | Coaxial Cable, Rg-59B/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire | Alpha Essentials Coaxial RG-59B/U 75 Ohm Cable - Braid Shield - 23 AWG - Black - 1700V - 1000 ft - 9059B BK001 |
| Product Category | Cable | |||
| Cable Length | 1000 ft (3048 dm) | |||
| Rated Temperature | -20 to 60 C (-4 to 140 F) | |||
| Cable Type | Coaxial | |||
| Standards / Certifications | RoHS | CSA Mark; MIL-SPEC; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved |