COAXIAL CABLE, 1000FT, BLACK; Coaxial Cable Type:-; Wire Gauge:27AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Video Cables | Cable Assemblies |
| Product Number | BEL11954-ND | 02F6038 |
| Product Name | Coaxial Cables (RF) | Coaxial Cable, 1000Ft, Black; Coaxial Cable Type Belden |
| Product Category | Cable |