Alpha Wire Coaxial Cable 9062A BK005

Description
Alpha Wire 9062A BK005 Coaxial Cable
Request a Quote Datasheet
Description
Alpha Wire 9062A BK005 Coaxial Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 1119161 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
1119161
Coaxial Cable 1119161
Alpha Wire 9062A BK005 Coaxial Cable

Alpha Wire 9062A BK005 Coaxial Cable

Supplier's Site
Coaxial Cables (RF) - A302-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A302-100-ND
Coaxial Cables (RF) A302-100-ND
Coaxial Cable 22 AWG (0.32mm²) RG-62A 100.0' (30.48m) 93 Ohms

Coaxial Cable 22 AWG (0.32mm²) RG-62A 100.0' (30.48m) 93 Ohms

Buy Now Datasheet
Coaxial Cables - 9062A BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9062A BK005
Coaxial Cables 9062A BK005
100' CO-AX CABLE

100' CO-AX CABLE

Buy Now
Cable, Coaxial, Rg-62A/u, 22Awg, 100Ft, Black; Coaxial Cable Type Alpha Wire - 02F9838 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-62A/u, 22Awg, 100Ft, Black; Coaxial Cable Type Alpha Wire
02F9838
Cable, Coaxial, Rg-62A/u, 22Awg, 100Ft, Black; Coaxial Cable Type Alpha Wire 02F9838
CABLE, COAXIAL, RG-62A/U, 22AWG, 100FT, BLACK; Coaxial Cable Type:RG62A; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Impedance:93ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Jacket Material:PVCRoHS Compliant: Yes

CABLE, COAXIAL, RG-62A/U, 22AWG, 100FT, BLACK; Coaxial Cable Type:RG62A; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Impedance:93ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Jacket Material:PVCRoHS Compliant: Yes

Supplier's Site
Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 100 ft - 9062A BK005 - ALP9062A-BK005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 100 ft - 9062A BK005
ALP9062A-BK005
Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 100 ft - 9062A BK005 ALP9062A-BK005
Alpha Essentials Coaxial RG-62A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 750V, Black, 100ft, 9062A BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9062A BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-62A/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 93 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-62A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 750V, Black, 100ft, 9062A BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9062A BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-62A/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 93 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved MIL-SPEC : MIL-DTL-17

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Coaxial Cables and Triaxial Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 1119161 A302-100-ND 9062A BK005 02F9838 ALP9062A-BK005
Product Name Coaxial Cable Coaxial Cables (RF) Coaxial Cables Cable, Coaxial, Rg-62A/u, 22Awg, 100Ft, Black; Coaxial Cable Type Alpha Wire Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 100 ft - 9062A BK005
Application Networking
Cable Type Coaxial Coaxial
Cable Length 98.43 ft (300 dm) 100 ft (305 dm)
Connector Type Unterminated
Standards / Certifications RoHS MIL-SPEC; UL Recognized Component Mark (US and Canadian); UL Approved
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023080 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details