Alpha Wire Coaxial Cables (RF) 9008 BK002

Description
Coaxial Cable 13 AWG (2.88mm²) RG-8 500.0' (152.40m) 52 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 13 AWG (2.88mm²) RG-8 500.0' (152.40m) 52 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - A318-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A318-500-ND
Coaxial Cables (RF) A318-500-ND
Coaxial Cable 13 AWG (2.88mm²) RG-8 500.0' (152.40m) 52 Ohms

Coaxial Cable 13 AWG (2.88mm²) RG-8 500.0' (152.40m) 52 Ohms

Buy Now Datasheet
Coaxial Cables - 9008 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9008 BK002
Coaxial Cables 9008 BK002
9008 BLACK 500 FT

9008 BLACK 500 FT

Buy Now
Coaxial Cable, Rg-8/u, 500Ft, Black; Reel Length (Imperial) Alpha Wire - 02F9809 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-8/u, 500Ft, Black; Reel Length (Imperial) Alpha Wire
02F9809
Coaxial Cable, Rg-8/u, 500Ft, Black; Reel Length (Imperial) Alpha Wire 02F9809
COAXIAL CABLE, RG-8/U, 500FT, BLACK; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Coaxial Cable Type:RG8; Conductor Size AWG:13AWG; Jacket Color:Black; Jacket Material:PVC (Polyvinyl Chloride) RoHS Compliant: Yes

COAXIAL CABLE, RG-8/U, 500FT, BLACK; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Coaxial Cable Type:RG8; Conductor Size AWG:13AWG; Jacket Color:Black; Jacket Material:PVC (Polyvinyl Chloride) RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Coaxial RG-8/U 50 Ohm Cable - Braid Shield - 13 AWG - Black - 3700V - 500 ft - 9008 BK002 - ALP9008-BK002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-8/U 50 Ohm Cable - Braid Shield - 13 AWG - Black - 3700V - 500 ft - 9008 BK002
ALP9008-BK002
Alpha Essentials Coaxial RG-8/U 50 Ohm Cable - Braid Shield - 13 AWG - Black - 3700V - 500 ft - 9008 BK002 ALP9008-BK002
Alpha Essentials Coaxial RG-8/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 3700V, Black, 500ft, 9008 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9008 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-8/U AWG/GAUGE : 13 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 3700V NOMINAL OD (IN) : 0.405

Alpha Essentials Coaxial RG-8/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 3700V, Black, 500ft, 9008 BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9008 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-8/U AWG/GAUGE : 13 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 3700V NOMINAL OD (IN) : 0.405

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Network Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number A318-500-ND 9008 BK002 02F9809 ALP9008-BK002
Product Name Coaxial Cables (RF) Coaxial Cables Coaxial Cable, Rg-8/u, 500Ft, Black; Reel Length (Imperial) Alpha Wire Alpha Essentials Coaxial RG-8/U 50 Ohm Cable - Braid Shield - 13 AWG - Black - 3700V - 500 ft - 9008 BK002
Product Category Cable
Cable Length 500 ft (1524 dm)
Rated Temperature -20 to 60 C (-4 to 140 F)
Cable Type Coaxial
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2400/300-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers