Belden Inc. Coaxial Cables (RF) 8241 010100

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL29078-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL29078-ND
Coaxial Cables (RF) BEL29078-ND
Cable

Cable

Buy Now Datasheet
COAXIAL CABLE, RG-59/U, 75 OHM IMP., 23AWG SOLID, ANALOG VIDEO CABLE BLACK - 70004357 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, RG-59/U, 75 OHM IMP., 23AWG SOLID, ANALOG VIDEO CABLE BLACK
70004357
COAXIAL CABLE, RG-59/U, 75 OHM IMP., 23AWG SOLID, ANALOG VIDEO CABLE BLACK 70004357
COAXIAL CABLE, RG-59/U, 75 OHM IMP., 23AWG SOLID, ANALOG VIDEO CABLE BLACK

COAXIAL CABLE, RG-59/U, 75 OHM IMP., 23AWG SOLID, ANALOG VIDEO CABLE BLACK

Supplier's Site
Cable, Coaxial, Rg-59/u, 23Awg, 75 Ohm, 100Ft, Black; Coaxial Cable Type Belden - 02F4185 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-59/u, 23Awg, 75 Ohm, 100Ft, Black; Coaxial Cable Type Belden
02F4185
Cable, Coaxial, Rg-59/u, 23Awg, 75 Ohm, 100Ft, Black; Coaxial Cable Type Belden 02F4185
CABLE, COAXIAL, RG-59/U, 23AWG, 75 OHM, 100FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, COAXIAL, RG-59/U, 23AWG, 75 OHM, 100FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Video Cables Video Cables Cable Assemblies
Product Number BEL29078-ND 70004357 02F4185
Product Name Coaxial Cables (RF) COAXIAL CABLE, RG-59/U, 75 OHM IMP., 23AWG SOLID, ANALOG VIDEO CABLE BLACK Cable, Coaxial, Rg-59/u, 23Awg, 75 Ohm, 100Ft, Black; Coaxial Cable Type Belden
Product Category Cable Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details