Belden Inc. Coaxial Cables (RF) 8279 0101000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL24479-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL24479-ND
Coaxial Cables (RF) BEL24479-ND
Cable

Cable

Buy Now Datasheet
Cable, Coaxial, Mini Rg-59/u, 1000Ft, 23Awg, Black; Coaxial Cable Type Belden - 02F5652 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Mini Rg-59/u, 1000Ft, 23Awg, Black; Coaxial Cable Type Belden
02F5652
Cable, Coaxial, Mini Rg-59/u, 1000Ft, 23Awg, Black; Coaxial Cable Type Belden 02F5652
CABLE, COAXIAL, MINI RG-59/U, 1000FT, 23AWG, BLACK; Coaxial Cable Type:RG59; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

CABLE, COAXIAL, MINI RG-59/U, 1000FT, 23AWG, BLACK; Coaxial Cable Type:RG59; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number BEL24479-ND 02F5652
Product Name Coaxial Cables (RF) Cable, Coaxial, Mini Rg-59/u, 1000Ft, 23Awg, Black; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Accessories, Gate leads - GATELEAD PB34-60 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
Connecting cable - 706-100/615-400 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 13.12 ft (40 dm)
View Details
Stability Cables - SW-185-FMR-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details