Belden Inc. Coaxial Cables (RF) 8216 0101000

Description
Coaxial Cable 26 AWG RG-174 1000.0' (304.80m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 26 AWG RG-174 1000.0' (304.80m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL1289-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1289-1000-ND
Coaxial Cables (RF) BEL1289-1000-ND
Coaxial Cable 26 AWG RG-174 1000.0' (304.80m) 50 Ohms

Coaxial Cable 26 AWG RG-174 1000.0' (304.80m) 50 Ohms

Buy Now Datasheet
Cable, Coaxial, Rg-174/u, 26Awg, 50 Ohm, 1000Ft, Black; Coaxial Cable Type Belden - 87K1552 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-174/u, 26Awg, 50 Ohm, 1000Ft, Black; Coaxial Cable Type Belden
87K1552
Cable, Coaxial, Rg-174/u, 26Awg, 50 Ohm, 1000Ft, Black; Coaxial Cable Type Belden 87K1552
CABLE, COAXIAL, RG-174/U, 26AWG, 50 OHM, 1000FT, BLACK; Coaxial Cable Type:RG174; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

CABLE, COAXIAL, RG-174/U, 26AWG, 50 OHM, 1000FT, BLACK; Coaxial Cable Type:RG174; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, coaxial, RG-174/U; 26 AWG (7x34); Braid shld, 90%; Blk PVC jkt; 50 Ohm - 70004342 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, coaxial, RG-174/U; 26 AWG (7x34); Braid shld, 90%; Blk PVC jkt; 50 Ohm
70004342
Cable, coaxial, RG-174/U; 26 AWG (7x34); Braid shld, 90%; Blk PVC jkt; 50 Ohm 70004342
50 Ohms Transmission and Computer Cable The wire size of the cable is 26 AWG The insulation material of the cable is polyethylene insulation.

50 Ohms Transmission and Computer Cable

  • The wire size of the cable is 26 AWG
    The insulation material of the cable is polyethylene insulation.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Computer Cables
Product Number BEL1289-1000-ND 87K1552 70004342
Product Name Coaxial Cables (RF) Cable, Coaxial, Rg-174/u, 26Awg, 50 Ohm, 1000Ft, Black; Coaxial Cable Type Belden Cable, coaxial, RG-174/U; 26 AWG (7x34); Braid shld, 90%; Blk PVC jkt; 50 Ohm
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Steel, Copper Coated
Cable Shielding Braid
North American 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - AHT-K8P-M12-S-G-5M-WH-5-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
View Details
EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Cable Assembly - 6784A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details