Belden Inc. Coaxial Cables (RF) 83284 009500

Description
CABLE COAXIAL RG-316 26AWG 500'
Request a Quote Datasheet
Description
CABLE COAXIAL RG-316 26AWG 500'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 83284009500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
83284009500-ND
Coaxial Cables (RF) 83284009500-ND
CABLE COAXIAL RG-316 26AWG 500'

CABLE COAXIAL RG-316 26AWG 500'

Buy Now Datasheet
COAXIAL CABLE, RG-316/U, 50 OHM IMP., 26AWG (7X.0067), HIGH TEMP, MIL-C-176 QPL - 70004508 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, RG-316/U, 50 OHM IMP., 26AWG (7X.0067), HIGH TEMP, MIL-C-176 QPL
70004508
COAXIAL CABLE, RG-316/U, 50 OHM IMP., 26AWG (7X.0067), HIGH TEMP, MIL-C-176 QPL 70004508
Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test. Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test. MIL-C-17

Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test.
Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test.

  • MIL-C-17
Supplier's Site
Cable, Coaxial, Rg-316/u, 26Awg, 50 Ohm, 500Ft, White; Coaxial Cable Type Belden - 02F5772 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-316/u, 26Awg, 50 Ohm, 500Ft, White; Coaxial Cable Type Belden
02F5772
Cable, Coaxial, Rg-316/u, 26Awg, 50 Ohm, 500Ft, White; Coaxial Cable Type Belden 02F5772
CABLE, COAXIAL, RG-316/U, 26AWG, 50 OHM, 500FT, WHITE; Coaxial Cable Type:RG316; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:White; Product Range:- RoHS Compliant: Yes

CABLE, COAXIAL, RG-316/U, 26AWG, 50 OHM, 500FT, WHITE; Coaxial Cable Type:RG316; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:White; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number 83284009500-ND 70004508 02F5772
Product Name Coaxial Cables (RF) COAXIAL CABLE, RG-316/U, 50 OHM IMP., 26AWG (7X.0067), HIGH TEMP, MIL-C-176 QPL Cable, Coaxial, Rg-316/u, 26Awg, 50 Ohm, 500Ft, White; Coaxial Cable Type Belden
Product Category Cable Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP) Fluorinated Ethylene Propylene
Cable Conductor Steel, Copper Covered, Silver Coated Copper Clad Steel
Cable Shielding Braid Braid
North American 26 AWG 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details