Twinaxial - Plenum Cable 20 AWG 500.0' (152.40m) 100 Ohms
TWINAXIAL CABLE, 20AWG, 100 OHM, 500FT, BLACK; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:100ohm; Jacket Color:Black; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Cables and Triaxial Cables | Cable Assemblies |
| Product Number | BEL6770-500-ND | 03F2953 |
| Product Name | Coaxial Cables (RF) | Twinaxial Cable, 20Awg, 100 Ohm, 500Ft, Black; Wire Gauge Belden |
| Product Category | Cable | |
| Cable Jacket | Fluorinated Ethylene-Propylene (FEP) | |
| Cable Conductor | Copper, Bare; Copper, Tinned | |
| Cable Shielding | Foil Braid |