Belden Inc. Coaxial Cables (RF) 8219 0101000

Description
Coaxial Cable 20 AWG RG-58A 1000.0' (304.80m) 54 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 20 AWG RG-58A 1000.0' (304.80m) 54 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL1291-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1291-1000-ND
Coaxial Cables (RF) BEL1291-1000-ND
Coaxial Cable 20 AWG RG-58A 1000.0' (304.80m) 54 Ohms

Coaxial Cable 20 AWG RG-58A 1000.0' (304.80m) 54 Ohms

Buy Now Datasheet
Cable, Coaxial, Rg-58A/u, 20Awg, 54 Ohm, 1000Ft, Black; Coaxial Cable Type Belden - 12C8688 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-58A/u, 20Awg, 54 Ohm, 1000Ft, Black; Coaxial Cable Type Belden
12C8688
Cable, Coaxial, Rg-58A/u, 20Awg, 54 Ohm, 1000Ft, Black; Coaxial Cable Type Belden 12C8688
CABLE, COAXIAL, RG-58A/U, 20AWG, 54 OHM, 1000FT, BLACK; Coaxial Cable Type:RG58A; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:54ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

CABLE, COAXIAL, RG-58A/U, 20AWG, 54 OHM, 1000FT, BLACK; Coaxial Cable Type:RG58A; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:54ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL1291-1000-ND 12C8688
Product Name Coaxial Cables (RF) Cable, Coaxial, Rg-58A/u, 20Awg, 54 Ohm, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Braid
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, M18 Plug-Free End, 30Ft Rohs Compliant Sensata/bei Sensors - 74AJ9833 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-3033/100-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details