Belden Inc. Coaxial Cables (RF) 82248 8771000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL30006-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL30006-1000-ND
Coaxial Cables (RF) BEL30006-1000-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Rg-6/u, 1000Ft, Natural; Coaxial Cable Type Belden - 15B3149 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-6/u, 1000Ft, Natural; Coaxial Cable Type Belden
15B3149
Coaxial Cable, Rg-6/u, 1000Ft, Natural; Coaxial Cable Type Belden 15B3149
COAXIAL CABLE, RG-6/U, 1000FT, NATURAL; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural; Jacket Material:LSPVC RoHS Compliant: Yes

COAXIAL CABLE, RG-6/U, 1000FT, NATURAL; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural; Jacket Material:LSPVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number BEL30006-1000-ND 15B3149
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-6/u, 1000Ft, Natural; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-3140/300-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details