DigiKey Datasheets for Coaxial Cables and Triaxial Cables
Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more
| Product Name | Notes |
|---|---|
| 1553 TRB 3-SLOT PLUG TO BLUNT CU | |
| 1553 TRB 3-SLOT PLUG TO TRB 3-LU | |
| 1553 TRB 3-SLOT PLUG TO TRB 3-SL | |
| 1553 TRB 3-SLOT PLUG TO TRS SUBM | |
| 1553 TRB 3-SLOT PLUG TO TRT THRE | |
| 1553 TRB 3-SLOT TO BLUNT CUT SEX | |
| LEAD FREE 1553 TRB 2-SLOT PLUG T | |
| LEAD FREE 1553 TRB 3-LUG JACK BU | |
| LEAD FREE 1553 TRB 3-LUG JACK TO | |
| LEAD FREE 1553 TRB 3-SLOT PLUG T | |
| LEAD FREE 1553 TRB JACK BULKHEAD | |
| LEAD FREE 1553 TRB PLUG BULKHEAD | |
| LEAD FREE 1553 TRS SUBMINIATURE | |
| LEAD FREE 1553 TRT THREADED PLUG | |
| LEAD FREE 3-LUG TRB BULKHEAD INS | |
| LEAD FREE 3-LUG TRB JACK TO JACK | |
| LEAD FREE 3-LUG TRB JACK WITH BL | |
| LEAD FREE 3-SLOT TRB PLUG TO PLU | |
| LEAD FREE BEND RELIEF 3-LUG TRB | |
| LEAD FREE BEND RELIEF 3-SLOT TRB | |
| LEAD FREE LSZH 3-LUG TRB BULKHEA | |
| LEAD FREE LSZH BEND RELIEF 3-LUG | |
| LEAD FREE LSZH BEND RELIEF 3-SLO | |
| LEAD FREE THREADED TRB PLUG TO 3 | |
| LEAD FREE TRT THREADED PLUG TO 3 | |
| LSZH 1553 TRB 3-LUG JACK BULKHEA | |
| LSZH 1553 TRB 3-LUG JACK TO BLUN | |
| LSZH 1553 TRB 3-LUG JACK TO TRB | |
| LSZH 1553 TRB 3-SLOT PLUG TO BLU | |
| LSZH 1553 TRB 3-SLOT PLUG TO TRB |
| << Prev | Next >> |