DigiKey Datasheets for Coaxial Cables and Triaxial Cables
Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more
| Product Name | Notes |
|---|---|
| "Cable Assembly Coaxial 1.85mm to 1.85mm 0.078"" OD Coaxial Cable 1.200"" (30.48mm)" | |
| "Cable Assembly Coaxial 1.85mm to 1.85mm 0.078"" OD Coaxial Cable 18.00"" (457.20mm)" | |
| "Cable Assembly Coaxial 1.85mm to 1.85mm 0.078"" OD Coaxial Cable 24.00"" (609.60mm)" | |
| "Cable Assembly Coaxial 1.85mm to 1.85mm 1.98mm OD Coaxial Cable 12.00"" (304.80mm)" | |
| "Cable Assembly Coaxial 1.85mm to 1.85mm 1.98mm OD Coaxial Cable 24.00"" (609.60mm)" | |
| "Cable Assembly Coaxial 1.85mm to HC2 2.00mm OD Coaxial Cable 12.20"" (310.00mm)" | |
| "Cable Assembly Coaxial 2.92mm to 2.92mm 1.98mm OD Coaxial Cable 12.00"" (304.80mm)" | |
| "Cable Assembly Coaxial 2.92mm to 2.92mm 1.98mm OD Coaxial Cable 24.00"" (609.60mm)" | |
| "Cable Assembly Coaxial 2.92mm to HC2 2.00mm OD Coaxial Cable 12.20"" (310.00mm)" | |
| "Cable Assembly Coaxial AMC4 to AMC4 1.13mm OD Coaxial Cable 1.378"" (35.00mm)" | |
| "Cable Assembly Coaxial AMC4 to AMC4 1.13mm OD Coaxial Cable 1.969"" (50.00mm)" | |
| "Cable Assembly Coaxial AMC4 to AMC4 1.13mm OD Coaxial Cable 11.811"" (300.00mm)" | |
| "Cable Assembly Coaxial AMC4 to AMC4 1.13mm OD Coaxial Cable 15.75"" (400.00mm)" | |
| "Cable Assembly Coaxial AMC4 to AMC4 1.13mm OD Coaxial Cable 19.69"" (500.00mm)" | |
| "Cable Assembly Coaxial AMC4 to AMC4 1.13mm OD Coaxial Cable 23.62"" (600.00mm)" | |
| "Cable Assembly Coaxial AMC4 to AMC4 1.13mm OD Coaxial Cable 3.937"" (100.00mm)" | |
| "Cable Assembly Coaxial AMC4 to AMC4 1.13mm OD Coaxial Cable 39.4"" (1.0m) 3.3'" | |
| "Cable Assembly Coaxial AMC4 to AMC4 1.13mm OD Coaxial Cable 5.906"" (150.00mm)" | |
| "Cable Assembly Coaxial AMC4 to AMC4 1.13mm OD Coaxial Cable 7.874"" (200.00mm)" | |
| "Cable Assembly Coaxial AMC4 to AMC4 1.13mm OD Coaxial Cable 9.843"" (250.00mm)" | |
| "Cable Assembly Coaxial N-Type to N-Type 4.60mm OD Coaxial Cable 72.0"" (1.8m) 6.0'" | |
| "Cable Assembly Coaxial RP-SSMP to RP-SSMP 1.98mm OD Coaxial Cable 6.300"" (160.02mm)" | |
| "Cable Assembly Coaxial SMA to HC2 1.98mm OD Coaxial Cable 8.268"" (210.00mm)" | |
| "Cable Assembly Coaxial SMA to SMA 1.98mm OD Coaxial Cable 9.055"" (230.00mm)" | |
| "Cable Assembly Coaxial SMA to SMA 4.60mm OD Coaxial Cable 24.00"" (609.60mm)" | |
| "Cable Assembly Coaxial SMA to SMA 4.60mm OD Coaxial Cable 36.00"" (914.40mm)" | |
| "Cable Assembly Coaxial SMA to SMA 4.60mm OD Coaxial Cable 48.0"" (1.2m) 4.0'" | |
| "Cable Assembly Coaxial SMA to SMA 4.60mm OD Coaxial Cable 72.0"" (1.8m) 6.0'" | |
| "Cable Assembly Coaxial SMA to SSMP 0.078"" OD Coaxial Cable 12.20"" (310.00mm)" | |
| "Cable Assembly Coaxial SSMP to 2.92mm 0.078"" OD Coaxial Cable 12.20"" (310.00mm)" | |
| "Cable Assembly Coaxial SSMP to 2.92mm 0.078"" OD Coaxial Cable 40.0"" (1.0m) 3.3'" | |
| "Cable Assembly Coaxial SSMP to SSMP 0.047"" Semi-Rigid Cable 12.20"" (310.00mm)" | |
| "Cable Assembly Coaxial SSMP to SSMP 0.047"" Semi-Rigid Cable 6.299"" (160.00mm)" | |
| "Cable Assembly Coaxial SSMP to SSMP 0.078"" OD Coaxial Cable 12.20"" (310.00mm)" | |
| "Cable Assembly Coaxial SSMP to SSMP 0.078"" OD Coaxial Cable 6.299"" (160.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 0.81mm OD Coaxial Cable 1.378"" (35.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 0.81mm OD Coaxial Cable 1.575"" (40.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 0.81mm OD Coaxial Cable 1.969"" (50.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 0.81mm OD Coaxial Cable 11.811"" (300.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 0.81mm OD Coaxial Cable 15.75"" (400.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 0.81mm OD Coaxial Cable 19.69"" (500.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 0.81mm OD Coaxial Cable 2.362"" (60.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 0.81mm OD Coaxial Cable 2.756"" (70.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 0.81mm OD Coaxial Cable 23.62"" (600.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 0.81mm OD Coaxial Cable 27.56"" (700.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 0.81mm OD Coaxial Cable 3.150"" (80.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 0.81mm OD Coaxial Cable 3.543"" (90.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 0.81mm OD Coaxial Cable 3.937"" (100.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 0.81mm OD Coaxial Cable 31.50"" (800.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 0.81mm OD Coaxial Cable 35.43"" (900.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 0.81mm OD Coaxial Cable 39.4"" (1.0m) 3.3'" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 0.81mm OD Coaxial Cable 4.331"" (110.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 0.81mm OD Coaxial Cable 4.724"" (120.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 0.81mm OD Coaxial Cable 5.118"" (130.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 0.81mm OD Coaxial Cable 5.512"" (140.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 0.81mm OD Coaxial Cable 5.906"" (150.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 0.81mm OD Coaxial Cable 6.299"" (160.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 0.81mm OD Coaxial Cable 6.693"" (170.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 0.81mm OD Coaxial Cable 7.087"" (180.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 0.81mm OD Coaxial Cable 7.480"" (190.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 0.81mm OD Coaxial Cable 7.874"" (200.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 0.81mm OD Coaxial Cable 9.843"" (250.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 0.95mm OD Coaxial Cable 1.969"" (50.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 0.95mm OD Coaxial Cable 3.937"" (100.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.00mm OD Coaxial Cable 1.378"" (35.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.00mm OD Coaxial Cable 1.969"" (50.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.00mm OD Coaxial Cable 11.811"" (300.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.00mm OD Coaxial Cable 15.75"" (400.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.00mm OD Coaxial Cable 27.56"" (700.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.00mm OD Coaxial Cable 3.543"" (90.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.00mm OD Coaxial Cable 3.937"" (100.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.00mm OD Coaxial Cable 5.906"" (150.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.00mm OD Coaxial Cable 7.087"" (180.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.00mm OD Coaxial Cable 7.874"" (200.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.13mm OD Coaxial Cable 1.378"" (35.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.13mm OD Coaxial Cable 1.575"" (40.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.13mm OD Coaxial Cable 1.969"" (50.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.13mm OD Coaxial Cable 11.811"" (300.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.13mm OD Coaxial Cable 15.75"" (400.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.13mm OD Coaxial Cable 19.69"" (500.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.13mm OD Coaxial Cable 2.362"" (60.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.13mm OD Coaxial Cable 2.756"" (70.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.13mm OD Coaxial Cable 23.62"" (600.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.13mm OD Coaxial Cable 27.56"" (700.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.13mm OD Coaxial Cable 3.150"" (80.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.13mm OD Coaxial Cable 3.543"" (90.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.13mm OD Coaxial Cable 3.937"" (100.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.13mm OD Coaxial Cable 31.50"" (800.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.13mm OD Coaxial Cable 35.43"" (900.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.13mm OD Coaxial Cable 39.4"" (1.0m) 3.3'" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.13mm OD Coaxial Cable 4.724"" (120.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.13mm OD Coaxial Cable 5.118"" (130.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.13mm OD Coaxial Cable 5.512"" (140.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.13mm OD Coaxial Cable 5.906"" (150.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.13mm OD Coaxial Cable 6.299"" (160.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.13mm OD Coaxial Cable 6.693"" (170.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.13mm OD Coaxial Cable 7.087"" (180.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.13mm OD Coaxial Cable 7.874"" (200.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.13mm OD Coaxial Cable 9.843"" (250.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.32mm OD Coaxial Cable 1.378"" (35.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.32mm OD Coaxial Cable 1.575"" (40.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.32mm OD Coaxial Cable 1.969"" (50.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.32mm OD Coaxial Cable 11.811"" (300.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.32mm OD Coaxial Cable 15.75"" (400.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.32mm OD Coaxial Cable 19.69"" (500.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.32mm OD Coaxial Cable 2.362"" (60.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.32mm OD Coaxial Cable 2.756"" (70.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.32mm OD Coaxial Cable 23.62"" (600.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.32mm OD Coaxial Cable 27.56"" (700.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.32mm OD Coaxial Cable 3.150"" (80.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.32mm OD Coaxial Cable 3.543"" (90.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.32mm OD Coaxial Cable 3.937"" (100.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.32mm OD Coaxial Cable 31.50"" (800.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.32mm OD Coaxial Cable 39.4"" (1.0m) 3.3'" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.32mm OD Coaxial Cable 4.331"" (110.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.32mm OD Coaxial Cable 4.724"" (120.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.32mm OD Coaxial Cable 5.512"" (140.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.32mm OD Coaxial Cable 5.906"" (150.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.32mm OD Coaxial Cable 59.1"" (1.5m) 4.9'" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.32mm OD Coaxial Cable 6.299"" (160.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.32mm OD Coaxial Cable 7.087"" (180.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.32mm OD Coaxial Cable 7.874"" (200.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.32mm OD Coaxial Cable 9.843"" (250.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.37mm OD Coaxial Cable 1.378"" (35.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.37mm OD Coaxial Cable 1.575"" (40.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.37mm OD Coaxial Cable 1.969"" (50.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.37mm OD Coaxial Cable 11.811"" (300.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.37mm OD Coaxial Cable 15.75"" (400.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.37mm OD Coaxial Cable 19.69"" (500.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.37mm OD Coaxial Cable 2.362"" (60.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.37mm OD Coaxial Cable 2.756"" (70.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.37mm OD Coaxial Cable 23.62"" (600.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.37mm OD Coaxial Cable 27.56"" (700.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.37mm OD Coaxial Cable 3.150"" (80.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.37mm OD Coaxial Cable 3.937"" (100.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.37mm OD Coaxial Cable 31.50"" (800.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.37mm OD Coaxial Cable 35.43"" (900.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.37mm OD Coaxial Cable 39.4"" (1.0m) 3.3'" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.37mm OD Coaxial Cable 4.724"" (120.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.37mm OD Coaxial Cable 5.906"" (150.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.37mm OD Coaxial Cable 59.1"" (1.5m) 4.9'" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.37mm OD Coaxial Cable 7.087"" (180.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.37mm OD Coaxial Cable 7.874"" (200.00mm)" | |
| "Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.37mm OD Coaxial Cable 9.843"" (250.00mm)" | |
| "COAX CBL 1.0MM TO 1.0MM 12""" | |
| "COAX CBL 1.0MM TO 1.0MM 18""" | |
| "COAX CBL 1.0MM TO 1.0MM 6""" | |
| "COAX CBL 2.92MM TO 2.92MM 36""" | |
| "COAX CBL N-TYPE TO N-TYPE 12""" | |
| "COAX CBL N-TYPE TO N-TYPE 23.6""" | |
| "COAX CBL N-TYPE TO N-TYPE 24""" | |
| "COAX CBL N-TYPE TO N-TYPE 36""" | |
| "COAX CBL SMA TO N-TYPE 23.6""" | |
| "COAX CBL SMA TO N-TYPE 36""" | |
| "COAX CBL SMA TO SMA 12""" | |
| "COAX CBL SMA TO SMA 18""" | |
| "COAX CBL SMA TO SMA 23.6""" | |
| "COAX CBL U.FL TO U.FL 11.8""" | |
| "COAX CBL U.FL TO U.FL 19.6""" | |
| "COAX CBL U.FL TO U.FL 3.9""" | |
| "COAX CBL U.FL TO U.FL 7.8""" | |
| "TWINAX CABLE 78 OHM .242"" O.D. H" | |
| BULK TS INSTRUMENT CABLE 250FT | |
| BULK TS INSTRUMENT CABLE 500FT | |
| CABLE COAXIAL 50OHM WHT | |
| CABLE COAXIAL 50OHM | |
| CABLE COAXIAL 75 OHM METER | |
| CABLE COAXIAL 75 OHM | |
| CABLE COAXIAL FOOT | |
| CABLE COAXIAL RG-401 METER | |
| CABLE COAXIAL RG-401 | |
| CABLE COAXIAL RG-402 50OHM | |
| CABLE COAXIAL RG-402 METER | |
| CABLE COAXIAL RG-402 | |
| CABLE COAXIAL RG-403 | |
| CABLE COAXIAL RG-405 | |
| CABLE COAXIAL RG-58 500' | |
| CABLE TFT-5G BLUE FEP FEET | |
| CBL COAX BLUE FEP JACKET 1=1' | |
| COAX CABLE SMA TO SMA 4' | |
| COAX CABLE SMA TO SMA 5' | |
| COAX CBL 4.3/10 TO 4.3/10 9.8' | |
| COAX CBL 4.3/10 TO 7/16 DIN 9.8' | |
| COAX CBL 7/16 DIN TO N-TYPE 4.9' | |
| COAX CBL 7/16 DIN TO N-TYPE 9.8' | |
| COAX CBL N-TYPE TO N-TYPE 3.3' | |
| COAX CBL N-TYPE TO N-TYPE 4' | |
| COAX CBL N-TYPE TO N-TYPE 4.9' | |
| COAX CBL N-TYPE TO N-TYPE 6.6' | |
| COAX CBL N-TYPE TO N-TYPE 9.8' | |
| COAX CBL SMA TO N-TYPE 4' | |
| COAX CBL SMA TO N-TYPE 4.9' | |
| COAX CBL SMA TO N-TYPE 6' | |
| COAX CBL SMA TO N-TYPE 6.6' | |
| COAX CBL SMA TO N-TYPE 9.8' | |
| COAX CBL SMA TO SMA 6.6' | |
| Coaxial Cable 50 Ohms | |
| Coaxial Cable 50.0' (15.24m) 50 Ohms | |
| Coaxial Cable Enter Number of Meters in Order Quantity 50 Ohms | |
| Coaxial Cable RG-401 Enter Number of Meters in Order Quantity 50 Ohms | |
| Coaxial Cable RG-402 Enter Number of Meters in Order Quantity 50 Ohms | |
| Coaxial Cable RG-403 Enter Number of Meters in Order Quantity 50 Ohms | |
| CORE NM ASSY, 1X8 SL TO SMA(M), | |
| CORE NM ASSY, 1X8 SL TO SMP(F), | |
| CORE NM ASSY, 2X8 SL TO SMA(M), | |
| CORE NM ASSY, 2X8 SL TO SMP(F), | |
| MICRO-COAXIAL CABLE, TF-047 FOOT | |
| PRECISION TEST CABLE, 40.0 GHZ | |
| SR_86_CT | |
| TEMPERATURE STABLE CABLE | |
| TF-047 CABLE ASSEMBLY, SMA MALE | |
| TFLEX 402 CABLE ASSEMBLY, SMA MA | |
| TFLEX 405 CABLE ASSEMBLY, SMA MA | |
| TFLEX 405 CABLE ASSEMBLY, SMP FE | |
| Triaxial Cable 500.0' (152.40m) 50 Ohms | |
| Triaxial Cable 500.0' (152.40m) 75 Ohms | |
| TWC-124-2-FM 124 OHM FLEXIBLE CO | |
| TWCH-78-2-FM 78 OHM FLEXIBLE COA | |
| Twinaxial Cable 500.0' (152.40m) 124 Ohms | |
| Twinaxial Cable 500.0' (152.40m) 78 Ohms |
| << Prev | Next >> |