Belden Inc. Coaxial Cables (RF) 89913 0101000

Description
CABLE COAX PLEN RG-8 10AWG 1000'
Request a Quote Datasheet
Description
CABLE COAX PLEN RG-8 10AWG 1000'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 899130101000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
899130101000-ND
Coaxial Cables (RF) 899130101000-ND
CABLE COAX PLEN RG-8 10AWG 1000'

CABLE COAX PLEN RG-8 10AWG 1000'

Buy Now Datasheet
#9-1/2Fep Rg-8 Type Coax Rohs Compliant Belden - 96F8836 - Newark, An Avnet Company
Chicago, IL, United States
#9-1/2Fep Rg-8 Type Coax Rohs Compliant Belden
96F8836
#9-1/2Fep Rg-8 Type Coax Rohs Compliant Belden 96F8836
#9-1/2FEP RG-8 TYPE COAX ROHS COMPLIANT: YES

#9-1/2FEP RG-8 TYPE COAX ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number 899130101000-ND 96F8836
Product Name Coaxial Cables (RF) #9-1/2Fep Rg-8 Type Coax Rohs Compliant Belden
Product Category Cable
Cable Jacket Polyvinylidene Fluoride (PVDF)
Cable Conductor Copper
Cable Shielding Foil Braid
North American 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1122274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 6.56 ft (20 dm)
View Details