Belden Inc. Coaxial Cables (RF) 83242 001100

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL29053-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL29053-ND
Coaxial Cables (RF) BEL29053-ND
Cable

Cable

Buy Now Datasheet
Cable, Coaxial, Rg-142B/u, 19Awg, 50 Ohm, 100Ft, Brown; Coaxial Cable Type Belden - 87K1711 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-142B/u, 19Awg, 50 Ohm, 100Ft, Brown; Coaxial Cable Type Belden
87K1711
Cable, Coaxial, Rg-142B/u, 19Awg, 50 Ohm, 100Ft, Brown; Coaxial Cable Type Belden 87K1711
CABLE, COAXIAL, RG-142B/U, 19AWG, 50 OHM, 100FT, BROWN; Coaxial Cable Type:RG142B; Wire Gauge:19AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Brown RoHS Compliant: Yes

CABLE, COAXIAL, RG-142B/U, 19AWG, 50 OHM, 100FT, BROWN; Coaxial Cable Type:RG142B; Wire Gauge:19AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Brown RoHS Compliant: Yes

Supplier's Site Datasheet
COAXIAL CABLE, RG-142B/U, 50 OHM IMP., 18AWG SOLID, HIGH TEMP, MIL-C-17G QPL BRO - 70004483 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, RG-142B/U, 50 OHM IMP., 18AWG SOLID, HIGH TEMP, MIL-C-17G QPL BRO
70004483
COAXIAL CABLE, RG-142B/U, 50 OHM IMP., 18AWG SOLID, HIGH TEMP, MIL-C-17G QPL BRO 70004483
Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test. MIL-C-17

Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test.

  • MIL-C-17
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Coaxial Cables and Triaxial Cables
Product Number BEL29053-ND 87K1711 70004483
Product Name Coaxial Cables (RF) Cable, Coaxial, Rg-142B/u, 19Awg, 50 Ohm, 100Ft, Brown; Coaxial Cable Type Belden COAXIAL CABLE, RG-142B/U, 50 OHM IMP., 18AWG SOLID, HIGH TEMP, MIL-C-17G QPL BRO
Product Category Cable Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP) Fluorinated Ethylene Propylene
Cable Conductor Steel, Copper Covered, Silver Coated Copper Clad Steel
Cable Shielding Braid Braid
North American 19 AWG 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details