Belden Inc. Coaxial Cables (RF) 89182 0101000

Description
Twinaxial - Plenum Cable 22 AWG 1000.0' (304.80m) 150 Ohms
Request a Quote Datasheet
Description
Twinaxial - Plenum Cable 22 AWG 1000.0' (304.80m) 150 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL3081-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL3081-1000-ND
Coaxial Cables (RF) BEL3081-1000-ND
Twinaxial - Plenum Cable 22 AWG 1000.0' (304.80m) 150 Ohms

Twinaxial - Plenum Cable 22 AWG 1000.0' (304.80m) 150 Ohms

Buy Now Datasheet
Twinaxial Cable, 22Awg, 150 Ohm, 1000Ft, Black; Wire Gauge Belden - 04F5206 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 22Awg, 150 Ohm, 1000Ft, Black; Wire Gauge Belden
04F5206
Twinaxial Cable, 22Awg, 150 Ohm, 1000Ft, Black; Wire Gauge Belden 04F5206
TWINAXIAL CABLE, 22AWG, 150 OHM, 1000FT, BLACK; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:150ohm; Jacket Color:Black; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:19 x 34AWG RoHS Compliant: Yes

TWINAXIAL CABLE, 22AWG, 150 OHM, 1000FT, BLACK; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:150ohm; Jacket Color:Black; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:19 x 34AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL3081-1000-ND 04F5206
Product Name Coaxial Cables (RF) Twinaxial Cable, 22Awg, 150 Ohm, 1000Ft, Black; Wire Gauge Belden
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

For Truck CDP sets OBD cables - QLC16082 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Coaxial Cable - 1368139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 328 ft (1000 dm)
View Details