Alpha Wire Coaxial Cables (RF) 9058A BK022

Description
Coaxial Cable 20 AWG RG-58A 500.0' (152.40m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 20 AWG RG-58A 500.0' (152.40m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 9058ABK022-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9058ABK022-500-ND
Coaxial Cables (RF) 9058ABK022-500-ND
Coaxial Cable 20 AWG RG-58A 500.0' (152.40m) 50 Ohms

Coaxial Cable 20 AWG RG-58A 500.0' (152.40m) 50 Ohms

Buy Now Datasheet
Coaxial Cables - 9058A BK022 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9058A BK022
Coaxial Cables 9058A BK022
9058A BLACK BOX 500FT

9058A BLACK BOX 500FT

Buy Now
Coaxial Cable, Rg-58A/u, 500Ft, Black; Coaxial Cable Type Alpha Wire - 02F9828 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58A/u, 500Ft, Black; Coaxial Cable Type Alpha Wire
02F9828
Coaxial Cable, Rg-58A/u, 500Ft, Black; Coaxial Cable Type Alpha Wire 02F9828
COAXIAL CABLE, RG-58A/U, 500FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:20AWG; Conductor Area CSA:0.48mm²; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-58A/U, 500FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:20AWG; Conductor Area CSA:0.48mm²; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 500FT ft - 9058A BK022 - ALP9058A-BK022 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 500FT ft - 9058A BK022
ALP9058A-BK022
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 500FT ft - 9058A BK022 ALP9058A-BK022
Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 500FT ft, 9058A BK022 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9058A BK022 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195

Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 500FT ft, 9058A BK022


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9058A BK022 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 9058ABK022-500-ND 9058A BK022 02F9828 ALP9058A-BK022
Product Name Coaxial Cables (RF) Coaxial Cables Coaxial Cable, Rg-58A/u, 500Ft, Black; Coaxial Cable Type Alpha Wire Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 500FT ft - 9058A BK022
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Conductor Copper, Tinned
Cable Shielding Braid Braid; Braid
North American 20 AWG 21 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to Stacking Standard Banana Plugs - 1016 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Cable Assembly - 6811A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details